EN
  • EN
  • DE

LA6324NMLL-TLM-E

Part No LA6324NMLL-TLM-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74173-LA6324NMLL-TLM-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6324NMLL-TLM-E CAD Model

Description

ON Semiconductor LA6324NMLL-TLM-E Overview

The LA6324NMLL-TLM-E is a high-performance, low-power quad operational amplifier designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This integrated circuit is part of ON Semiconductor's extensive op-amp product line and is tailored for applications requiring multiple amplification stages while maintaining low power consumption and high fidelity.

Key Features

  • Low Voltage Operation: The device can operate at low supply voltages, making it suitable for battery-powered devices and energy-saving applications.
  • High Gain Bandwidth: Equipped with a high gain bandwidth product, the LA6324NMLL-TLM-E provides stable performance for a wide range of frequencies, which is beneficial for audio processing and control systems.
  • Low Input Bias Current: The low input bias current minimizes errors in high impedance sensor circuits and precision applications.
  • Output Short-Circuit Protection: The built-in short-circuit protection ensures the device's longevity and reliability by preventing damage due to output overloads.
  • Low Input Offset Voltage: With a low input offset voltage, the op-amp ensures accurate signal amplification, which is crucial for precision measurement and instrumentation.

Applications

The LA6324NMLL-TLM-E is versatile and can be used in a diverse range of applications including:

  • Consumer Electronics
  • Audio Processing Equipment
  • Sensor Signal Amplification
  • Active Filters
  • Control Systems

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the LA6324NMLL-TLM-E is no exception. The device is produced with rigorous quality control standards ensuring high reliability and performance consistency. It is designed to meet the needs of various markets, from industrial to consumer electronics, providing designers with a dependable solution for their amplification requirements.

Environmental Compliance

The LA6324NMLL-TLM-E is compliant with environmental regulations, including RoHS, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental sustainability makes it a suitable choice for eco-conscious applications and markets.

With its combination of low power operation, high precision, and robust protection features, the LA6324NMLL-TLM-E from ON Semiconductor is an excellent choice for designers looking to optimize their systems for performance and power efficiency.

You May Also Be Interested in

Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
Lowest to $0.0173
Texas Instruments
Lowest to $3.5981
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684
Leshan Radio
Switching diode
Lowest to $0.0092
Lite-On Inc.
Lowest to $0.1016

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1649 $233.2344
72+ $4.0263 $289.8936
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess