EN
  • EN
  • DE

LA5693D

Part No LA5693D
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC REG DVR W/WATCHDOG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Active
Win Source Part Number 74148-LA5693D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA5693D CAD Model

Description

The ON Semiconductor LA5693D is a cutting-edge integrated circuit designed to provide robust and reliable power management solutions for a wide range of applications. This versatile IC is engineered to meet the stringent requirements of modern electronic devices, ensuring optimal performance and energy efficiency.

Key Features

  • Voltage Regulation: The LA5693D offers precise voltage regulation, maintaining stable output even under varying load conditions. This feature is crucial for sensitive electronic components that require consistent power to operate correctly.
  • Low Dropout: With its low dropout performance, the LA5693D ensures efficient operation by minimizing the difference between the input and output voltages, which is particularly beneficial in battery-operated devices where maximizing battery life is essential.
  • Thermal Protection: The device includes built-in thermal protection that automatically shuts down the regulator to prevent overheating, thereby safeguarding the IC and the system it powers from potential thermal damage.
  • Current Limiting: The LA5693D incorporates current limiting features to protect against overcurrent conditions, which can occur during fault states or when the output is short-circuited.

Applications

The LA5693D is suitable for a diverse range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and telecommunication infrastructure. Its reliability and efficiency make it an ideal choice for designers seeking to improve system longevity and performance.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the LA5693D is no exception. This product is manufactured to the highest standards, ensuring that it meets the rigorous demands of professional and consumer electronics. With ON Semiconductor's reputation for reliability, customers can trust the LA5693D to perform consistently over time.

Environmental Considerations

The LA5693D is designed with environmental considerations in mind. It complies with various international standards for environmental safety and hazardous substances, making it a responsible choice for designers who are conscious of their products' environmental impact.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
DISCRETE
Lowest to $4.4879
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Battery Management PMIC 48-VQFN (6x6)
Lowest to $4.3887

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7348 $60.7180
85+ $1.4241 $121.0485
130+ $1.3791 $179.2830
175+ $1.3352 $233.6600
225+ $1.2901 $290.2725
300+ $1.1573 $347.1900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess