EN
  • EN
  • DE

LA1652V-MPB-E

Part No LA1652V-MPB-E
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Description Time Code Reception IC 3.3V 16-Pin SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967235-LA1652V-MPB-E
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA1652V-MPB-E CAD Model

Description

ON Semiconductor LA1652V-MPB-E Product Overview

The LA1652V-MPB-E is a high-performance integrated circuit from ON Semiconductor, designed for advanced electronic applications. This product is widely recognized for its reliability and efficiency, making it an ideal choice for engineers and designers looking to enhance their systems with superior components.

Key Features

  • High Integration: The LA1652V-MPB-E integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Engineered for energy efficiency, this IC consumes minimal power, which is crucial for battery-powered devices and applications where power conservation is essential.
  • Robust Performance: Built to operate under a wide range of conditions, the LA1652V-MPB-E maintains its performance, ensuring reliability and consistency in various environments.
  • Compact Design: Its small footprint allows for its incorporation into space-constrained applications, making it an excellent choice for compact electronic devices.
  • Quality Assurance: As with all ON Semiconductor products, this IC is manufactured to meet high-quality standards, providing assurance of its longevity and durability.

Applications

The LA1652V-MPB-E is versatile and can be used in a myriad of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Communication devices
  • Portable and handheld devices

Technical Specifications

Before integrating the LA1652V-MPB-E into your design, it's essential to review its technical specifications to ensure compatibility and optimal performance:

  • Supply Voltage Range: [Insert Voltage Range]
  • Operating Temperature Range: [Insert Temperature Range]
  • Package Type: [Insert Package Information]
  • Data Sheet: For detailed technical specifications, refer to the LA1652V-MPB-E datasheet provided by ON Semiconductor.

In conclusion, the LA1652V-MPB-E from ON Semiconductor is a testament to the company's commitment to providing high-quality, innovative components that meet the evolving needs of the electronics industry. Its integration capabilities, low power consumption, and compact design make it a top choice for a wide array of applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess