EN
  • EN
  • DE

KVL11

Part No KVL11
Manufacturer ON Semiconductor
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011869-KVL11
Categories OEM Parts(J-L)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KVL11 CAD Model

Description

Product Overview: KVL11 from ON Semiconductor

The KVL11 is a state-of-the-art voltage regulator designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is engineered to meet the needs of modern electronic circuits, providing a stable and reliable power supply. The KVL11 is an ideal solution for applications that require precise voltage regulation, such as embedded systems, portable devices, and industrial equipment.

Key Features

  • High Accuracy: The KVL11 offers a high level of voltage regulation accuracy, which is critical for ensuring the stable operation of sensitive electronic components.
  • Low Dropout: With its low dropout performance, the KVL11 is efficient in converting input voltage to a regulated output, even when the supply voltage is close to the output voltage.
  • Thermal Protection: ON Semiconductor has incorporated thermal protection features to safeguard the device from overheating, thus enhancing its reliability and lifespan.
  • Current Limiting: The built-in current limiting function prevents damage to the regulator and the load in the event of a fault or an overload condition.
  • Wide Operating Temperature Range: The KVL11 is designed to operate effectively across a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the KVL11 allows it to be used in a wide array of applications. It is particularly well-suited for powering sensitive digital and analog circuits where consistent voltage levels are paramount. Its robust design makes it an excellent choice for industrial controls, battery-operated devices, and power management systems.

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the KVL11 is no exception. This product undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements expected by the industry. Customers can be confident in the performance and durability of the KVL11 when incorporated into their electronic designs.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess