EN
  • EN
  • DE

KAF-1001-AAA-CP-B2

Part No KAF-1001-AAA-CP-B2
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IMAGE SENSOR CCD 1.0MP 26CDIP / CCD Image Sensor 1024H x 1024V 24µm x 24µm 26-CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Bulk
Product Status Obsolete
Type CCD
Pixel Size 24µm x 24µm
Active Pixel Array 1024H x 1024V
Voltage - Supply 15V ~ 17.5V
Package / Case 26-CDIP Module
Supplier Device Package 26-CDIP
Temperature Range - Operating -50°C ~ 50°C (TA)
Base Product Number KAF-1001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Other Names 2156-KAF-1001-AAA-CP-B2,ONSONSKAF-1001-AAA-CP-B2
Standard Package 1
Win Source Part Number 1067109-KAF-1001-AAA-CP-B2
Ultra Librarian 3D Model Ultra Librarian KAF-1001-AAA-CP-B2 CAD Model

Description

The ON Semiconductor KAF-1001-AAA-CP-B2 is a high-performance, full-frame charge-coupled device (CCD) image sensor designed for a broad range of industrial and scientific applications. This sensor is part of ON Semiconductor's renowned KAF series, which is known for its exceptional image quality, high sensitivity, and low noise characteristics.

Key Features

  • High Resolution: The KAF-1001-AAA-CP-B2 boasts a resolution of 1024 x 1024 pixels, providing detailed and crisp images that are essential for precision applications.
  • Full-Frame CCD Technology: Utilizing full-frame CCD technology, this sensor delivers excellent image quality with a wide dynamic range and high quantum efficiency.
  • Advanced Pixel Design: Each pixel measures 24μm x 24μm, which allows for greater photon collection and improved signal-to-noise ratio, making it ideal for low-light conditions.
  • Electronic Shutter: The sensor includes an electronic shutter with variable integration time, enabling precise control over exposure for capturing fast-moving objects or reducing motion blur.
  • Broad Spectral Response: With its broad spectral response, the KAF-1001-AAA-CP-B2 is sensitive to a wide range of light wavelengths, from the visible to the near-infrared spectrum.
  • Anti-Blooming Protection: The sensor incorporates anti-blooming technology, which prevents charge leakage from overexposed pixels, ensuring high-quality images even in challenging lighting conditions.

Applications

The versatility of the KAF-1001-AAA-CP-B2 makes it suitable for various applications, including:

  • Scientific Imaging
  • Medical Imaging
  • Astronomy
  • Industrial Inspection
  • Machine Vision Systems

Reliability and Support

ON Semiconductor is committed to providing not only state-of-the-art imaging components but also unparalleled support and reliability. The KAF-1001-AAA-CP-B2 is backed by ON Semiconductor's rigorous quality assurance protocols and comes with comprehensive technical support to ensure seamless integration into your systems.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
(5400 + 5400) PIXELS x 3 COLOR CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess