EN
  • EN
  • DE

HM1521-D

Part No HM1521-D
Manufacturer ON Semiconductor
Catalog Resistor Networks, Arrays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 274811-HM1521-D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HM1521-D CAD Model

Description

The ON Semiconductor HM1521-D is a precision integrated humidity sensor that provides reliable and accurate measurements for a wide range of applications. This high-performance sensor is designed to deliver real-time humidity data with exceptional long-term stability and low power consumption, making it an ideal choice for environmental monitoring, HVAC systems, medical devices, and smart home applications.

Key Features

  • High Accuracy: The HM1521-D offers excellent accuracy levels for both humidity and temperature readings, ensuring precise environmental control.
  • Fast Response Time: With its quick response time, the sensor can rapidly detect changes in humidity levels, allowing for timely adjustments in controlled environments.
  • Low Power Consumption: Designed for energy efficiency, the HM1521-D operates with minimal power, extending the battery life of portable and wireless devices.
  • Stable Performance: The sensor maintains its accuracy over a wide range of temperature and humidity levels, providing consistent performance over time.
  • Compact Size: The small footprint of the HM1521-D makes it easy to integrate into various designs without compromising on space.

Specifications

Parameter Value
Operating Voltage 2.7V to 5.5V
Humidity Range 0% to 100% RH
Temperature Range -40°C to +85°C
Accuracy (Humidity) ±3% RH
Accuracy (Temperature) ±0.5°C
Interface I2C

The HM1521-D sensor from ON Semiconductor is a robust and reliable solution for precise humidity and temperature monitoring. With its advanced features and specifications, it stands as a top choice for designers and engineers looking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Yageo
RES ARRAY 4 RES 68K OHM 1206
Lowest to $0.0066
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Yageo
RES ARRAY 4 RES 270 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 220K OHM 1206
Lowest to $0.0052
Panasonic
RES ARRAY 4 RES 5.6 OHM 0804
Need more? Email Us
Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Walsin Technology Corporation
Resistors Chip Resistor - Surfac
Need more? Email Us
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess