EN
  • EN
  • DE

FST3384WM

Part No FST3384WM
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 10-Bit Low Power Bus Switch | IC SWITCH BUS 10BIT LP 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOP
Family Part Number 3384
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1176074-FST3384WM
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3384WM CAD Model

Description

Introducing the FST3384WM from ON Semiconductor

The FST3384WM is a high-performance, low-power, 10-bit bus switch from ON Semiconductor, a leader in energy-efficient innovations. This switch is designed to provide the ultimate in flexible, high-speed switching for a variety of applications including computing, networking, and telecommunications.

At the heart of the FST3384WM is ON Semiconductor's advanced CMOS technology, which ensures minimal power consumption without sacrificing speed. This makes the FST3384WM an ideal solution for power-sensitive applications where maintaining a high level of performance is crucial. With its 10-bit bus switch capability, the device offers a wide bandwidth to accommodate the fast data rates required by modern electronic systems.

Key Features

  • 10-Bit Bus Switching: The FST3384WM can switch ten separate data lines, providing high-density integration for compact system designs.
  • Low On-Resistance: The switch features a low on-resistance, which minimizes signal distortion and ensures the integrity of data passing through the switch.
  • 5Ω Switch Connection: This low switch connection resistance between two ports allows for minimal propagation delay and supports high-speed data transfer.
  • Zero Bounce: The switch is engineered to eliminate signal bouncing, a common issue in mechanical switches, thus providing a stable and reliable switching operation.
  • Low Power Consumption: Thanks to ON Semiconductor's CMOS technology, the FST3384WM maintains low power dissipation, which enhances the overall efficiency of the system it's integrated into.

Applications

The FST3384WM is versatile and can be used in various applications, from simple data buffering to more complex signal routing. It's particularly well-suited for:

  • High-speed data lines switching
  • Signal gating
  • Bus isolation
  • Peripheral sharing

With its robust design and ON Semiconductor's commitment to quality, the FST3384WM is a reliable choice for designers looking to enhance their systems with efficient, high-speed data switching capabilities. Its compact SOIC-24 package allows for easy integration into a wide range of electronic products, ensuring that space constraints do not compromise performance.

Embrace the power and precision of the FST3384WM for your next project and experience the difference that ON Semiconductor's technology can make in your high-speed data applications.

You May Also Be Interested in

Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2758 $57.9180
515+ $0.2264 $116.5960
790+ $0.2194 $173.3260
1,090+ $0.2122 $231.2980
1,410+ $0.2051 $289.1910
1,885+ $0.1839 $346.6515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess