EN
  • EN
  • DE

FST3257MTC

Part No FST3257MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad 2:1 Multiplexer/Demultiplexer Bus Switch | MUX/DEMUX QUAD 2:1 TTL 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number 3257
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1176064-FST3257MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3257MTC CAD Model

Description

ON Semiconductor FST3257MTC: Dual 4:1 Multiplexer/Demultiplexer Bus Switch

The FST3257MTC from ON Semiconductor is a high-performance, dual 4:1 multiplexer/demultiplexer bus switch designed for signal routing applications that require low on-resistance and fast switching speeds. This versatile component is an essential building block in modern digital systems, where efficient data flow and signal integrity are paramount. The FST3257MTC is part of ON Semiconductor's portfolio of logic devices that are renowned for their reliability and advanced features.

Key Features

  • Low On-Resistance: The switch provides a typical on-resistance of only 5 ohms, which minimizes signal distortion and allows for the passage of high-speed data with minimal attenuation.
  • High Bandwidth: With a bandwidth of over 250 MHz, this device can handle fast digital signals, making it suitable for video, audio, and high-speed data applications.
  • 5V Tolerant: The inputs are tolerant to 5V even when the device is powered down, ensuring compatibility with a variety of logic levels and protecting against potential damage from voltage spikes.
  • Bi-directional Switch: The bus switch can be used in either direction, making it a flexible solution for routing signals in complex circuit designs.
  • Low Power Consumption: The FST3257MTC is designed to consume minimal power, which is crucial for battery-operated and power-sensitive applications.

Applications

The ON Semiconductor FST3257MTC is a versatile component suitable for a wide range of applications, including:

  • Signal gating
  • Data switching and routing
  • Function multiplexing
  • Bus isolation
  • Peripheral sharing

Package and Quality

The device comes in a compact TSSOP-16 package, which is ideal for space-constrained applications. ON Semiconductor's commitment to quality ensures that the FST3257MTC meets stringent industry standards for performance and reliability. Whether you're designing consumer electronics, communication systems, or industrial equipment, the FST3257MTC provides the functionality and performance you need to create efficient and reliable solutions.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess