EN
  • EN
  • DE

FST3125QSC

Part No FST3125QSC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Quad Bus Switch | IC SWITCH BUS 4BIT TTL 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-LSSOP
Supplier Device Package 16-QSOP
Family Part Number 3125
Manufacturer Pack Quantity 4,700
MSL Level 1 (Unlimited)
Win Source Part Number 1176049-FST3125QSC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST3125QSC CAD Model

Description

ON Semiconductor FST3125QSC: High-Performance Quad Bus Switch

The ON Semiconductor FST3125QSC is a high-quality quad bus switch designed for switching applications in a variety of electronic systems. This component is part of the ON Semiconductor portfolio of switches that are known for their reliability, efficiency, and performance. The FST3125QSC offers a seamless solution for signal routing and bus isolation, making it an ideal choice for applications that require high-speed switching with minimal signal distortion.

Constructed with advanced silicon-gate CMOS technology, the FST3125QSC ensures low power consumption while maintaining high-speed operation. This technology also provides for the high noise immunity and low propagation delay that are essential in modern digital systems. The switch is characterized for operation from -40°C to +85°C, making it suitable for use in a wide range of environmental conditions.

Each switch of the FST3125QSC is bidirectional and can be controlled individually, providing flexibility and precision in signal routing. The device features a 5-ohm switch connection between two ports with minimal ON resistance, ensuring that signal integrity is maintained. Additionally, the low ON resistance is matched with a +/-15% tolerance between channels and within 5% tolerance between devices, which is crucial for maintaining consistent performance across multiple units in larger systems.

The FST3125QSC comes in a space-saving QSOP-16 package, which is an excellent choice for applications where board space is at a premium. It is also fully specified for partial power-down applications using Ioff, which supports live insertion by ensuring no damaging current backflow when the device is powered down. Furthermore, the OE (Output Enable) input circuit is designed to ignore very fast strobes on the OE pin, preventing false switching operations.

In summary, the ON Semiconductor FST3125QSC is a versatile and reliable quad bus switch that provides high-speed, low-power switching for a wide range of applications. Its robust design, low ON resistance, and compatibility with partial power-down operation make it a smart choice for designers looking to optimize signal routing and integrity in their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4966 $59.5920
285+ $0.4075 $116.1375
440+ $0.3948 $173.7120
605+ $0.3820 $231.1100
785+ $0.3693 $289.9005
1,050+ $0.3310 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,724 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess