EN
  • EN
  • DE

FST3125DR2G

Part No FST3125DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOIC / Bus Switch 1 x 1:1 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Type Bus Switch
Independent Circuits 4
Voltage Supply Source Single Supply
Voltage - Supply 4V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number FST3125
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872338-FST3125DR2G
Ultra Librarian 3D Model Ultra Librarian FST3125DR2G CAD Model

Description

ON Semiconductor FST3125DR2G Quad Bus Switch

The FST3125DR2G from ON Semiconductor is a high-performance quad bus switch designed for the switching of address and data lines in bus-oriented systems. With its low on resistance and low capacitance, this device is engineered to provide high-speed switching with minimal signal distortion, making it an ideal component for applications that require efficient data transfer and signal integrity.

Key Features

  • Low On Resistance: The FST3125DR2G features a low on-state resistance of typically 5 ohms, which helps to minimize voltage drop across the switch and thus ensures efficient signal transmission.
  • High Bandwidth: This quad bus switch operates with a bandwidth of up to 500 MHz, allowing for the rapid switching of high-speed signals without significant time delay.
  • 5V Tolerant: The device can handle input signals up to 5V, even when powered off a 3.3V supply, providing a level of flexibility and compatibility with various logic levels.
  • Low Quiescent Power Consumption: With a typical quiescent current of only 10 µA, the FST3125DR2G is optimized for power-sensitive applications.
  • 4-Bit Bus Interface: The switch is organized as a 4-bit bus interface, with each switch capable of handling a separate data line, providing versatility in bus management tasks.
  • Bidirectional Data Flow: The data flow through the switches is bidirectional, which allows for easy data transfer in both directions without the need for additional circuitry.

Applications

The FST3125DR2G is suitable for a wide range of applications where efficient data transfer and high-speed switching are crucial. These include:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating in telecommunication systems
  • Interface switching in consumer electronics
  • Level shifting in mixed-voltage systems

Package and Quality

ON Semiconductor's FST3125DR2G is offered in a space-saving SOIC-14 package, which is not only compact but also easy to integrate into a variety of PCB layouts. The device is RoHS compliant and adheres to ON Semiconductor's commitment to environmentally responsible manufacturing.

With its combination of high-speed performance, low power consumption, and versatile application potential, the FST3125DR2G is a reliable choice for designers looking to optimize their bus-oriented systems.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4118 $59.7110
345+ $0.3380 $116.6100
530+ $0.3273 $173.4690
730+ $0.3169 $231.3370
945+ $0.3062 $289.3590
1,265+ $0.2746 $347.3690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,040 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess