EN
  • EN
  • DE

FST16233MTD

Part No FST16233MTD
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 16-Bit to 32-Bit Multiplexer/Demultiplexer Bus Switch | MUX/DEMUX 16-32BIT SYNC 56-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer/Demultiplexer
Independent Circuits 2
Voltage Supply Source Single Supply
Supply Voltage (V) 4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 16233
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1176044-FST16233MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FST16233MTD CAD Model

Description

ON Semiconductor FST16233MTD Product Overview

The ON Semiconductor FST16233MTD is a high-performance, 16-Bit Bus Switch designed to provide unmatched speed and signal integrity in a range of digital applications. Crafted with precision, this component is a crucial solution for systems that require efficient and reliable data transfer across different buses.

Key Features

  • High Bandwidth: The FST16233MTD offers a wide bandwidth to ensure rapid signal transmission without compromising the quality of the data.
  • Low On-Resistance: With a low on-resistance, this bus switch minimizes voltage drop and power loss, ensuring efficient operation.
  • 5Ω Switch Connection: The switch connection between two ports is only 5Ω, which allows for almost seamless data flow with minimal impedance.
  • Zero Bounce in Flow-Through Mode: The product is designed to eliminate data glitches and bounces during the transition from one state to another, ensuring clean and stable signal transitions.

Applications

The FST16233MTD is versatile and can be used in a variety of applications, including:

  • High-speed data transfer systems
  • Communication interfaces
  • Server and networking equipment
  • Signal gating
  • Bus isolation and switching

Technical Specifications

The device boasts an impressive set of specifications that make it suitable for high-demand environments:

  • Package: The FST16233MTD comes in a TSSOP package, which is ideal for space-constrained applications.
  • Operating Temperature: It can operate over an industrial temperature range, ensuring reliability under various environmental conditions.
  • Voltage Range: The switch operates within a wide voltage range, accommodating various levels of signal voltages.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FST16233MTD is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it delivers consistent operation over its lifespan.

Whether you're designing a complex digital system or looking for a reliable component for high-speed data transfer, the ON Semiconductor FST16233MTD offers the features and performance needed to meet your requirements.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess