EN
  • EN
  • DE

FSB127AHN

Part No FSB127AHN
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology - 8-DIP
Manufacturer ON Semiconductor
Series mWSaver™
Package Bulk
Part Status Obsolete
Supply Voltage 6V ~ 30V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name FSB127
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872311-FSB127AHN
Ultra Librarian 3D Model Ultra Librarian FSB127AHN CAD Model

Description

ON Semiconductor FSB127AHN Power Switch

The FSB127AHN is a robust power switch device from the reputable ON Semiconductor, designed to deliver high-performance power management solutions across a wide range of applications. This product is engineered to cater to the needs of modern electronic systems that require efficient power distribution and protection mechanisms.

Key Features

  • Integrated Single Channel Load Switch: The FSB127AHN incorporates a single channel load switch, providing a compact and efficient way to switch power on and off in your circuits.
  • Low On-Resistance: With a low on-resistance (RON), this power switch ensures minimal voltage drop and power loss, enhancing the overall efficiency of the system it is integrated into.
  • Input Voltage Range: The device supports an input voltage range that is suitable for a variety of applications, making it a versatile choice for different electronic designs.
  • Current Limiting: The FSB127AHN features built-in current limiting to protect the circuit from excessive current that can lead to overheating and potential damage.
  • Thermal Shutdown: An added layer of protection is provided by the thermal shutdown feature, which prevents operation when the device exceeds a certain temperature threshold.
  • Controlled Rise Time: The device offers a controlled rise time to reduce inrush current, which can be particularly beneficial in applications sensitive to current spikes.

Applications

The FSB127AHN power switch is suitable for a broad spectrum of applications, including:

  • Consumer Electronics
  • Portable Devices
  • Power Management Systems
  • Industrial Controls
  • Networking Equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the FSB127AHN is no exception. It is manufactured to meet the highest industry standards, ensuring reliable performance in even the most demanding situations.

Whether you're designing a new system or upgrading an existing one, the FSB127AHN from ON Semiconductor is a power switch that offers a combination of efficiency, protection, and versatility, making it an excellent choice for your power management needs.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess