EN
  • EN
  • DE

FSA2258L10X

Part No FSA2258L10X
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MICROPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 24 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 10-UFQFN Exposed Pad
Case / Package 10-MicroPak™
Family Name FSA2258
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSA2258L10XDKR, FSA2258L10XTR, FSA2258L10XCT
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872305-FSA2258L10X
Ultra Librarian 3D Model Ultra Librarian FSA2258L10X CAD Model

Description

The ON Semiconductor FSA2258L10X is a versatile, high-performance dual Single Pole Double Throw (SPDT) analog switch that is ideal for a wide range of applications. This component is designed to operate from a single power supply ranging from 1.65V to 5.5V, making it suitable for battery-powered devices and low-voltage systems.

Key Features:

  • Low Power Consumption: The FSA2258L10X is optimized for low-power operation, which helps extend battery life in portable applications.
  • Wide Operating Voltage Range: With an operating voltage range of 1.65V to 5.5V, it is compatible with various logic levels and can be used in mixed-voltage environments.
  • High Bandwidth: The switch offers a high bandwidth (>300 MHz), allowing it to handle a broad spectrum of signals with minimal signal distortion.
  • Low On-Resistance: It features low on-resistance (typically 0.5 Ohms), which ensures minimal signal loss and heat generation when the switch is in the ON state.
  • Break-Before-Make Switching: The FSA2258L10X provides break-before-make switching functionality, which prevents shorting of signals during the transition between two channels.
  • ESD Protection: The device includes integrated Electrostatic Discharge (ESD) protection circuitry, safeguarding it against damage from static electricity.

Applications:

The FSA2258L10X is suitable for a variety of applications that require efficient routing of analog or digital signals. These include:

  • Mobile Phones
  • PDAs and Handheld Devices
  • Portable Media Players
  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems

Package and Quality:

This analog switch is available in a compact MicroPak™ package, which saves valuable board space in space-constrained applications. ON Semiconductor is committed to high-quality standards, and the FSA2258L10X is no exception, ensuring reliable performance in your electronic designs.

You May Also Be Interested in

Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Maxim Integrated
IC SW SPST-NCX2 1.25OHM 16SOIC
Lowest to $52.9583
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
SG Micro Corp
3 TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0358 $51.7900
120+ $0.8499 $101.9880
185+ $0.8234 $152.3290
255+ $0.7968 $203.1840
325+ $0.7702 $250.3150
435+ $0.6906 $300.4110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,156 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess