The FP101-TL-E from ON Semiconductor is a high-performance rectifier diode, designed to meet the demanding requirements of modern electronic circuits. This component is a perfect fit for applications that require efficient power management and high reliability. The FP101-TL-E is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance the performance and longevity of electronic products.
Key Features
- Low Forward Voltage Drop: The diode features a low forward voltage drop, which reduces power loss and improves efficiency, making it ideal for high-efficiency power supply designs.
- High Current Capability: With its ability to handle a high current, the FP101-TL-E is well-suited for applications that require robust current handling capabilities.
- Fast Switching Speed: The device's fast switching speed ensures minimal switching losses and is suitable for high-frequency operations.
- High Reliability: Constructed with ON Semiconductor's rigorous quality standards, the FP101-TL-E is built for long-term reliability, ensuring consistent performance over its lifespan.
- Surface Mount Package: The diode comes in a compact surface-mount package, which allows for a smaller footprint on the PCB and is ideal for space-constrained applications.
Applications
The versatility of the FP101-TL-E makes it suitable for a wide range of applications, including:
- Power Management Systems
- DC-DC Converters
- AC-DC Power Supplies
- Automotive Systems
- Telecommunications Equipment
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Package |
SOD-123FL |
| Maximum Repetitive Reverse Voltage (VRRM) |
100 V |
| Forward Continuous Current (IF) |
1 A |
| Forward Surge Current (IFSM) |
30 A |
| Operating Junction Temperature Range |
-55°C to +150°C |
In conclusion, the FP101-TL-E from ON Semiconductor is a robust and efficient solution for designers looking to enhance their power management systems. Its combination of low forward voltage drop, high current capability, and fast switching speed makes it a valuable component for a multitude of electronic applications.