EN
  • EN
  • DE

FIN1022MTC

Part No FIN1022MTC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2 X 2 LVDS High Speed Crosspoint Switch | IC CROSSPOINT SWITCH 2X2 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number FIN1022
Manufacturer Pack Quantity 2,350
MSL Level 1 (Unlimited)
Win Source Part Number 1174256-FIN1022MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1022MTC CAD Model

Description

Product Overview: FIN1022MTC – High-Speed Logic Gate Optocoupler

The FIN1022MTC from ON Semiconductor is a cutting-edge high-speed logic gate optocoupler that provides an optimal solution for high-speed signal isolation in a variety of applications. This device is designed to meet stringent performance requirements for fast digital signal transmission while maintaining electrical isolation between input and output.

Featuring a high-speed integrated photodetector and a gallium-aluminum-arsenide LED, the FIN1022MTC ensures a minimum data rate of 10 Mbps, making it suitable for high-speed communication systems that demand quick response times. This optocoupler is capable of operating over a wide temperature range from -40°C to +85°C, ensuring reliable performance in diverse environments.

Key Features:

  • High-Speed Performance: With a minimum data rate of 10 Mbps, the FIN1022MTC is tailored for applications requiring fast data transfer, such as digital isolation for A/D, D/A conversion, and bus isolation in industrial systems.
  • Electrical Isolation: The device provides an isolation voltage of 2500Vrms, offering excellent protection against high voltage spikes and surges, thus safeguarding sensitive electronic components.
  • Low Power Consumption: It operates with a low power consumption, which is crucial for energy-sensitive designs.
  • CMOS Technology: Utilizing CMOS technology, this optocoupler ensures high input-to-output isolation with a propagation delay of typically 25ns, providing precise timing control.
  • Compact Surface-Mount Package: The FIN1022MTC comes in a space-saving SOIC-8 package, making it an ideal choice for designs where PCB real estate is at a premium.

Applications:

The versatility of the FIN1022MTC allows it to be implemented in a wide range of applications, including but not limited to:

  • Ground loop elimination
  • Computer-peripheral interfaces
  • Microprocessor system interfaces
  • Digital isolation for A/D, D/A conversion
  • Bus isolation in industrial systems and PLCs
  • High-speed line receivers

In summary, the FIN1022MTC from ON Semiconductor is a robust, high-speed logic gate optocoupler that provides efficient, reliable isolation for high-speed data transfer applications, making it an essential component for modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8277 $57.9390
175+ $0.6791 $118.8425
265+ $0.6580 $174.3700
365+ $0.6368 $232.4320
470+ $0.6155 $289.2850
630+ $0.5519 $347.6970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess