EN
  • EN
  • DE

FIN1022M

Part No FIN1022M
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 2 X 2 LVDS High Speed Crosspoint Switch | IC CROSSPOINT SWITCH 2X2 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number FIN1022
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1174255-FIN1022M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FIN1022M CAD Model

Description

Product Overview: FIN1022M - High-Speed Logic Gate Optocoupler from ON Semiconductor

The FIN1022M from ON Semiconductor is a high-speed logic gate optocoupler that offers a perfect blend of speed, performance, and reliability for a wide range of industrial and commercial applications. This optocoupler is designed to provide electrical isolation between input and output, with an isolation voltage rating that ensures safe signal transfer in electrically noisy environments.

Key Features

  • High-Speed Performance: The FIN1022M boasts a propagation delay time of typically 3.7ns, making it ideal for high-speed signal processing applications where timing is critical.
  • Electrical Isolation: With an isolation voltage of 3750Vrms, this device provides excellent protection for sensitive circuits from high voltage transients and electrical noise.
  • CMOS/TTL Compatible: The input of the FIN1022M is compatible with CMOS and TTL logic levels, ensuring easy integration with a wide range of microcontrollers and digital circuits.
  • Low Power Consumption: Its low input current of 5mA makes it an energy-efficient choice for power-sensitive designs.
  • Industry Standard Footprint: The SOIC-8 packaging ensures compatibility with standard PCB layouts, facilitating easy design-in and replacement.

Applications

The versatility of the FIN1022M allows it to be used in various applications, including:

  • High-speed digital isolation for A/D, D/A conversion
  • Isolated bus driver for industrial systems
  • Ground loop elimination
  • Communication systems
  • Switching power supplies
  • Computer peripheral interfaces

Reliability and Quality

ON Semiconductor is known for its commitment to quality, and the FIN1022M is no exception. It is manufactured with the highest standards to ensure it meets the rigorous demands of industrial applications. Whether you're designing for harsh environments or require consistent performance over a wide temperature range, the FIN1022M is a reliable choice that won't let you down.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website to ensure your design incorporates the best in high-speed optoelectronic isolation.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess