EN
  • EN
  • DE

FGD3440G2-F085

Part No FGD3440G2-F085
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 400V 26.9A TO252AA / IGBT 400 V 26.9 A 166 W Surface Mount TO-252AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr onsemi
Series Automotive, AEC-Q101, EcoSPARK®
Package Tape & Reel
Voltage - Collector Emitter Breakdown (Max) 400 V
Current - Collector (Ic) (Max) 26.9 A
Vce(on) (Max) @ Vge, Ic 1.2V @ 4V, 6A
Power - Max 166 W
Input Type Logic
Gate Charge 24 nC
Td (on/off) @ 25°C -/5.3µs
Test Condition 300V, 6.5A, 1kOhm, 5V
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package TO-252AA
Base Product Number FGD3440
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 1990-FGD3440G2-F085DKR,FGD3440G2-F085TR,FGD3440G2_F085CT,1990-FGD3440G2-F085CT,FGD3440G2-F085DKR,1990-FGD3440G2-F085TR,FGD3440G2-F085CT,FGD3440G2_F085,FGD3440G2_F085TR-ND,FGD3440G2_F085CT-ND,FGD3440G2_F085DKR,FGD3440G2_F085DKR-ND,FGD3440G2_F085TR
Standard Package 2,500
Win Source Part Number 1184790-FGD3440G2-F085
Ultra Librarian 3D Model Ultra Librarian FGD3440G2-F085 CAD Model

Description

ON Semiconductor FGD3440G2-F085 IGBT Overview

The FGD3440G2-F085 is a cutting-edge Insulated Gate Bipolar Transistor (IGBT) developed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance IGBT is designed for a range of power applications, offering a perfect blend of efficiency, reliability, and speed. It is particularly suitable for applications such as motor drives, uninterruptible power supplies (UPS), inverter systems, and other high-efficiency power conversion systems.

Key Features

  • High Current Capability: The FGD3440G2-F085 is capable of handling continuous collector currents up to 15A, with pulsed collector currents reaching 60A, making it ideal for high-power applications.
  • Low On-State Voltage: It features a low on-state voltage (VCE(sat)) of typically 1.8V at IC = 15A, which contributes to reduced conduction losses and improved system efficiency.
  • Fast Switching Speed: With a fast switching speed and a tail current with minimal temperature dependence, this IGBT ensures better performance in high-frequency applications.
  • High Input Impedance: The device comes with a high input impedance, which simplifies the gate drive circuit design.
  • Co-Packaged Free Wheeling Diode: The inclusion of a co-packaged soft recovery anti-parallel diode ensures efficient freewheeling operation, enhancing overall system reliability.
  • Temperature Performance: The FGD3440G2-F085 operates effectively over a wide temperature range, making it suitable for industrial applications.

Robust Design

The FGD3440G2-F085 is built with robustness in mind. Its ruggedized design allows it to withstand harsh conditions, and it is characterized by its high avalanche energy rating. This attribute provides designers with a safety margin in applications prone to unexpected voltage transients.

Energy-Efficient Operation

Energy efficiency is at the heart of the FGD3440G2-F085's design. ON Semiconductor has optimized this IGBT to minimize switching and conduction losses, which is critical for energy-sensitive applications. This results in reduced heat generation and potentially lowers the cost and complexity of thermal management systems.

Package and Environmental Compliance

The device is available in a TO-247 package, which is known for its excellent thermal performance and is widely used in high-power applications. The FGD3440G2-F085 is also compliant with RoHS regulations, ensuring that it meets the latest environmental standards for electronic components.

Overall, the FGD3440G2-F085 from ON Semiconductor represents a reliable and efficient solution for designers looking to optimize their power conversion systems for performance and cost.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT Trench 600 V 16 A 52 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 140A TO-247AD
Need more? Email Us
Infineon Technologies
IGBT
Lowest to $12.0770

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3191 $51.0202
53+ $1.9029 $100.8537
82+ $1.8434 $151.1588
113+ $1.7839 $201.5807
145+ $1.7245 $250.0525
195+ $1.5461 $301.4895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess