EN
  • EN
  • DE

FDLL4148-D87Z

Part No FDLL4148-D87Z
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 200MA SOD80 / Diode Standard 100 V 200mA Surface Mount SOD-80
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Package Tape & Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 1 V @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 4 ns
Current - Reverse Leakage @ Vr 5 µA @ 75 V
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Mounting SMD (SMT)
Package / Case DO-213AC, MINI-MELF, SOD-80
Supplier Device Package SOD-80
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number FDLL4148
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Names ONSONSFDLL4148-D87Z,FDLL4148-D87ZDKR,FDLL4148_D87ZDKR-ND,FDLL4148D87Z,FDLL4148_D87ZTR,FDLL4148-D87ZTR,FDLL4148_D87ZDKR,FDLL4148_D87Z,FDLL4148_D87Z-ND,FDLL4148_D87ZCT,FDLL4148_D87ZTR-ND,FDLL4148-D87ZCT,FDLL4148_D87ZCT-ND,2156-FDLL4148-D87Z-OS
Standard Package 10,000
Win Source Part Number 1190771-FDLL4148-D87Z
Ultra Librarian 3D Model Ultra Librarian FDLL4148-D87Z CAD Model

Description

ON Semiconductor FDLL4148-D87Z High-Speed Switching Diode

Introducing the FDLL4148-D87Z, a premium high-speed switching diode from ON Semiconductor, a leader in energy-efficient innovations. This small signal diode is designed to deliver superior performance in a variety of applications, including high-speed switching, clamping, protection, and rectification in commercial, industrial, and automotive environments.

The FDLL4148-D87Z boasts a fast reverse recovery time, ensuring quick switching for high-efficiency operations. This characteristic makes it an excellent choice for high-frequency rectification and wave shaping in digital applications, where speed is of the essence. Its low forward voltage drop contributes to reduced power loss and improved system efficiency, which is crucial for energy-sensitive designs.

Constructed with ON Semiconductor's rigorous quality standards, the FDLL4148-D87Z ensures high reliability and stability over its lifecycle. It is encapsulated in a compact SOD-80 package, which is not only space-efficient but also offers solid mechanical and thermal performance. The device is capable of handling continuous reverse voltage of up to 100V, with a continuous forward current of 200mA, making it robust for a wide range of electronic circuits.

With its versatile nature, the FDLL4148-D87Z is suitable for a diverse range of applications, such as signal demodulation, voltage clamping, and protection against voltage spikes. It can be used in complex circuits, including inverters, DC-DC converters, and high-speed logic systems. The diode's high switching speed also makes it a preferred choice for RF applications, where rapid signal modulation is required.

ON Semiconductor's commitment to environmental sustainability is reflected in the RoHS compliance of the FDLL4148-D87Z, ensuring that it meets global standards for hazardous substance restrictions. Customers can trust in the environmental responsibility of their component choice when opting for this high-speed switching diode.

In summary, the FDLL4148-D87Z from ON Semiconductor is a high-performance, energy-efficient, and reliable solution for designers seeking a high-speed switching diode that can keep pace with the fast-evolving demands of modern electronics.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
830+ $0.0603 $50.0490
2,025+ $0.0495 $100.2375
3,135+ $0.0479 $150.1665
4,315+ $0.0464 $200.2160
5,570+ $0.0449 $250.0930
7,465+ $0.0402 $300.0930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 830 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess