ON Semiconductor FC117-TL: High-Performance P-Channel PowerTrench® MOSFET
The ON Semiconductor FC117-TL is a state-of-the-art P-Channel PowerTrench® MOSFET designed to deliver high efficiency and performance for a wide range of applications. This power MOSFET is a crucial component for designers focusing on enhancing power management solutions that require low on-resistance and high switching speeds.
Key Features:
- Low RDS(on): The FC117-TL boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
- High Switching Speed: Engineered for fast switching, this MOSFET allows for high-frequency operation, making it ideal for switching power supplies, DC-DC converters, and power management tasks.
- Advanced PowerTrench® Technology: The incorporation of PowerTrench® technology minimizes on-state resistance while maintaining superior switching performance, which is crucial for reducing power loss.
- Thermally Efficient: The FC117-TL is encapsulated in a compact package that offers excellent thermal performance, ensuring reliability even under high power and temperature conditions.
Applications:
The versatility of the FC117-TL P-Channel MOSFET makes it suitable for a variety of applications, including:
- Power management modules
- Load switch circuits
- Battery management systems
- DC-DC converters
- Motor control circuits
Product Specifications:
| Parameter |
Value |
| Drain-Source Voltage (VDS) |
-30V |
| Continuous Drain Current (ID) |
-13A |
| Power Dissipation (PD) |
2.5W |
| RDS(on) |
9.5mΩ |
| Package |
PQFN-8 |
For engineers and designers seeking a robust and efficient solution for their power management challenges, the ON Semiconductor FC117-TL P-Channel PowerTrench® MOSFET is an excellent choice. Its low on-resistance, high-speed switching capabilities, and advanced technology make it a valuable component in achieving energy-efficient designs.