The FC108-TL from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in various electronic applications. This component is particularly suitable for portable devices where energy efficiency and space constraints are of paramount importance.
Key Features
- Output Voltage: The FC108-TL provides a fixed output voltage, ensuring consistent performance for sensitive electronic circuits.
- High Accuracy: It offers excellent regulation with a high accuracy level, which is crucial for maintaining the integrity of the power supply in precision applications.
- Low Dropout: The low dropout feature enables the regulator to continue providing a stable output even when the input-to-output voltage differential is minimal, making it highly efficient in battery-operated devices.
- Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current conditions.
- Thermal Shutdown: The thermal shutdown capability ensures the regulator remains within safe operating temperatures, preventing overheating and potential failures.
Applications
The FC108-TL is versatile and can be used in a wide array of applications, including but not limited to:
- Portable and battery-powered devices
- Microcontroller power supply
- Consumer electronics
- Wireless communication systems
- Power management circuits
Product Specifications
| Parameter |
Value |
| Output Voltage |
Fixed |
| Dropout Voltage |
Low |
| Output Current |
Up to 300mA |
| Package |
SOT-23-5 |
| Operating Temperature |
-40°C to +85°C |
The FC108-TL voltage regulator by ON Semiconductor is an excellent choice for designers looking for a reliable and efficient power management solution. Its robust feature set ensures that it can meet the needs of a variety of applications, maintaining performance and protecting the longevity of the electronic devices it powers.