ON Semiconductor FC104-TL Field Effect Transistor Overview
The ON Semiconductor FC104-TL is a high-performance N-Channel Field Effect Transistor (FET) designed to deliver efficient power management and conversion in a compact package. This FET is a part of ON Semiconductor's portfolio of energy-efficient devices, engineered to meet the demands of modern electronic applications.
Key Features
- Low On-Resistance: The FC104-TL features a low on-resistance, which translates to reduced conduction losses and improved efficiency in power circuits.
- High-Speed Switching: With its ability to switch at high speeds, this FET is suitable for applications requiring fast switching performance, such as power supplies and converters.
- Low Gate Charge: The minimized gate charge of the FC104-TL ensures lower switching losses and better control over the switching characteristics.
- Enhanced Thermal Performance: The device is encapsulated in a thermally efficient package that aids in heat dissipation, allowing for stable operation even under high power conditions.
Applications
The FC104-TL is versatile and can be used in a wide range of applications. It is particularly well-suited for:
- DC/DC converters
- Power management systems
- Motor drives
- Battery management
- Load switches
Product Specifications
ON Semiconductor's FC104-TL FET is built to deliver high performance with the following specifications:
- Drain-to-Source Voltage (Vdss): Up to 30V
- Continuous Drain Current (Id): 8A
- Power Dissipation (Pd): 1.4W
- Operating Temperature Range: -55°C to 150°C
- Package: The FC104-TL is available in a small, surface-mount package, making it ideal for space-constrained applications.
Quality and Reliability
ON Semiconductor is committed to delivering high-quality products. The FC104-TL is manufactured under strict quality control standards, ensuring reliability and performance consistency for every application it serves.
Overall, the ON Semiconductor FC104-TL FET is a remarkable solution for designers looking to enhance the efficiency and performance of their power management systems, with a brand that stands for quality and innovation.