EN
  • EN
  • DE

FC102-TL

Part No FC102-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 262854-FC102-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC102-TL CAD Model

Description

The ON Semiconductor FC102-TL is a state-of-the-art power MOSFET designed for high-efficiency power management applications. This advanced semiconductor device is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry. The FC102-TL is specifically engineered to address the requirements of modern circuits, offering low on-resistance, high switching speeds, and superior thermal performance.

Key Features:

  • Low On-Resistance: The FC102-TL boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency. This feature is crucial for applications that demand high current handling with minimal power dissipation.
  • High Switching Speed: With its fast switching capabilities, the FC102-TL enhances performance in applications that require rapid on-off cycling, such as switching power supplies and DC-DC converters.
  • Thermal Management: ON Semiconductor has designed the FC102-TL with optimal thermal characteristics, ensuring reliable operation even under high-temperature conditions. This is made possible through the use of advanced packaging technology that facilitates excellent heat dissipation.
  • Robustness: The device is built to withstand harsh operating conditions, featuring a ruggedized design that can handle high surge currents and energy pulses, ensuring long-term reliability and stability.

Applications:

The versatility of the FC102-TL makes it suitable for a wide range of applications, including:

  • Power supply modules
  • DC-DC converters
  • Motor control circuits
  • Automotive electronics
  • LED lighting systems
  • Computing and server power management

Product Specifications:

Parameter Value
Drain-to-Source Voltage (VDS) 100V
Continuous Drain Current (ID) 84A
Power Dissipation (PD) 2.5W
Operating Temperature Range -55°C to +150°C

In conclusion, the ON Semiconductor FC102-TL power MOSFET is an excellent choice for designers looking to optimize their power management systems with a reliable, high-performance component. Its combination of low on-resistance, high-speed switching, and robust thermal management makes it a valuable asset in a variety of electronic applications.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $1.5165
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess