EN
  • EN
  • DE

FAN73912AMX

Part No FAN73912AMX
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description 1200V HIGH-CURRENT, HALF-BRIDGE,
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
Mfr onsemi
Series -
Package Tape & Reel
Product Status Last Time Buy
Driven Configuration High-Side and Low-Side
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Voltage - Supply 12V ~ 20V
Logic Voltage - VIL, VIH 6V, 9.5V
Current - Peak Output (Source, Sink) 2A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 1200 V
Rise / Fall Time (Typ) 25ns, 15ns
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number FAN73912
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372505-FAN73912AMX
Ultra Librarian 3D Model Ultra Librarian FAN73912AMX CAD Model

Description

Introducing the FAN73912AMX Gate Driver from ON Semiconductor

The FAN73912AMX is a high-performance gate driver designed by ON Semiconductor, a leader in energy-efficient innovations. This gate driver is specifically engineered to cater to the demanding requirements of high-power and high-speed applications. It is an ideal component for driving MOSFETs and IGBTs that operate up to 600V.

Robust Design and High Efficiency

With an emphasis on reliability and efficiency, the FAN73912AMX features a high-current driving capability with source and sink currents of up to 1.25A and 2.5A respectively. This results in faster switching times for the MOSFETs and IGBTs, leading to increased efficiency in various power applications.

Advanced Protection Features

ON Semiconductor understands the importance of system reliability and longevity. The FAN73912AMX incorporates advanced protection features, including Under-Voltage Lockout (UVLO) for both the high-side and low-side, ensuring that the gate driver operates only when there is sufficient supply voltage. This protection mechanism helps prevent malfunction and potential damage to the power switches.

Flexible and User-Friendly

The FAN73912AMX offers a flexible solution for various circuit designs. It comes in a compact 8-SOIC package, making it space-efficient for PCB layout. The gate driver also includes a high-voltage level-shifting circuit, which facilitates the use of an external bootstrap diode, providing designers with more control over their circuit configurations.

Applications

Due to its robustness and versatility, the FAN73912AMX is suitable for a wide range of applications. It is commonly used in motor drives, DC-DC converters, AC-DC power supplies, and other power conversion systems that require high-speed and high-voltage operations.

Technical Specifications:

  • 600V High-Side Gate Drive Capability
  • 1.25A Source and 2.5A Sink Output Currents
  • Under-Voltage Lockout for High-Side and Low-Side
  • 3.3V and 5V Input Logic Compatible
  • Matched Propagation Delays for Both Channels
  • 8-SOIC Package

Choose the FAN73912AMX for your next high-power electronic design to ensure efficient, reliable, and high-speed switching performance.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5793 $50.3723
27+ $3.7574 $101.4498
42+ $3.6399 $152.8758
57+ $3.5225 $200.7825
74+ $3.4051 $251.9774
99+ $3.0529 $302.2371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess