EN
  • EN
  • DE

FAN7311N

Part No FAN7311N
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description IC INVERTER DRIVE LCD BKLT 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications LCD TV/Monitor
Voltage - Supply 5V ~ 25.5V
Temperature Range - Operating -25°C ~ 85°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number FAN7311
Standard Package 18 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590717-FAN7311N
Ultra Librarian 3D Model Ultra Librarian FAN7311N CAD Model

Description

The FAN7311N from ON Semiconductor is a sophisticated and highly integrated LCD backlight inverter drive IC, designed to drive CCFLs (Cold Cathode Fluorescent Lamps) which are used in LCD backlighting applications. This versatile chip is an ideal solution for powering the backlight inverter circuits of LCD monitors, notebook computers, and televisions, providing a high-efficiency and reliable operation.

Key Features

  • Multiple Lamp Control: The FAN7311N is capable of controlling multiple lamps with ease, allowing for flexible design options in various display sizes and configurations.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating different power supply specifications and ensuring compatibility with a variety of product designs.
  • Built-in Protection Circuits: The device includes various protection features such as over-voltage, under-voltage, and short-circuit protection, ensuring the longevity and safety of the backlight system.
  • Dimming Control: It offers precise dimming control which allows for adjusting the brightness of the backlight, contributing to power savings and enhanced user experience.
  • High Efficiency: Designed for high efficiency, the FAN7311N helps in reducing power consumption, which is particularly beneficial for battery-powered devices.

Applications

The versatility of the FAN7311N makes it suitable for a wide range of applications where efficient backlighting is required. It is commonly used in:

  • LCD Televisions
  • Monitors
  • Notebook Computers
  • Industrial Displays

Technical Specifications

ON Semiconductor's FAN7311N operates within an ambient temperature range of -40°C to +85°C, ensuring reliable performance under varying environmental conditions. It comes in a 20-pin SOP package, which is widely used and easy to integrate into PCB designs.

Conclusion

The FAN7311N LCD Backlight Inverter Drive IC from ON Semiconductor represents a reliable, high-performance solution for driving the CCFLs used in LCD backlights. With its integrated features and protections, it offers designers a compact, efficient, and versatile component for their backlighting needs.

You May Also Be Interested in

NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
NXP / Nexperia
IC WIRELESS PWR RECEIVER / Wireless Power Receiver PMIC 42-WLCSP (3.56x3.41)
Lowest to $2.7083
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess