EN
  • EN
  • DE

FAN4803CP2NA3E220

Part No FAN4803CP2NA3E220
Manufacturer ON Semiconductor
Catalog PMIC - Power Management - Specialized
Description 8Pin CCM PFC + PWM Combination Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Maximum Operating Temperature 70 °C
Max Supply Current 4 mA
Min Operating Temperature 0 °C
Min Supply Voltage 11.5 V
Mount Through Hole
Number of Pins 8
RoHS Compliant
Switching Frequency 67 kHz
Weight 851 mg
Win Source Part Number 1058521-FAN4803CP2NA3E220
Categories PMIC - Power Management - Specialized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN4803CP2NA3E220 CAD Model

Description

ON Semiconductor FAN4803CP2NA3E220 Power Factor Correction Controller

The FAN4803CP2NA3E220 is a sophisticated power factor correction (PFC) controller from ON Semiconductor, designed to deliver efficient power conversion and management for a wide range of applications. This controller is specifically engineered to enhance the power factor of AC/DC power systems, ensuring that the power delivered to the load is maximized while minimizing the reactive power drawn from the power grid.

With an integrated circuit that combines the functionality of a PFC controller and a pulse-width modulation (PWM) controller, the FAN4803CP2NA3E220 offers a comprehensive solution for power supply designs that require both power factor correction and regulation. This dual-functionality makes it an ideal choice for applications such as switch-mode power supplies, AC-DC adapters, and power supplies for consumer electronics, where space and efficiency are of paramount importance.

The device operates in the critical conduction mode (CrM), which allows for zero-current switching at the turn-off of the boost diode, leading to reduced switching losses and improved efficiency. It also features a proprietary multiplier design that ensures precise power limiting and excellent performance over a wide range of input voltages and output loads.

Key features of the FAN4803CP2NA3E220 include:

  • Integrated PFC and PWM controllers for simplified design and reduced component count.
  • Highly accurate adjustable output voltage for precise power delivery.
  • Low startup current and low operating current to enhance system efficiency.
  • Brownout protection to safeguard against drops in input voltage.
  • Over-voltage protection, under-voltage lockout, and over-current protection for improved system reliability and safety.

The FAN4803CP2NA3E220 is housed in a compact 8-pin DIP package, making it suitable for PCB designs where space is at a premium. Its robust design and comprehensive protection features make it a reliable choice for manufacturers looking to improve the performance and efficiency of their power management systems.

Overall, the ON Semiconductor FAN4803CP2NA3E220 stands out as a versatile and efficient solution for modern power supply designs, offering both improved power factor and precise voltage regulation in a single, compact component.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess