EN
  • EN
  • DE

ESD5458FCT5G

Part No ESD5458FCT5G
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 260207-ESD5458FCT5G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD5458FCT5G CAD Model

Description

Product Overview: ESD5458FCT5G

The ESD5458FCT5G is a cutting-edge electrostatic discharge (ESD) protection device designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This product is specifically engineered to safeguard high-speed data lines and other sensitive circuits from the potentially damaging effects of ESD events, which can compromise the integrity and reliability of electronic systems.

The device features a low clamping voltage and low capacitance, making it an ideal solution for protecting applications that require high signal integrity, such as USB interfaces, HDMI, Ethernet, and other high-speed data lines. The ESD5458FCT5G is designed to absorb and divert the excess energy away from the protected component, ensuring the safe operation of the application even under extreme ESD conditions.

Key Features:

  • Low Capacitance: The ESD5458FCT5G boasts ultra-low capacitance, typically in the range of a few picofarads, which is crucial for maintaining signal integrity in high-speed data applications.
  • High ESD Protection: It is capable of withstanding ESD events in accordance with the IEC61000-4-2 standard, offering robust protection for sensitive circuits.
  • Low Clamping Voltage: The device provides a low clamping voltage during an ESD event, which helps to minimize the risk of damage to the protected component.
  • Small Package Size: The ESD5458FCT5G is available in a compact, surface-mount package that is suitable for use in space-constrained applications.
  • RoHS Compliant: This product is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for manufacturers.

Applications:

The ESD5458FCT5G is versatile and can be used in a wide range of applications where ESD protection is critical. It is particularly well-suited for:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Communication systems including network routers and switches
  • Computer peripherals like printers and external hard drives
  • Industrial controls and automation equipment

ON Semiconductor's ESD5458FCT5G is a reliable and efficient solution for designers looking to enhance the ESD robustness of their electronic products without compromising on performance or taking up valuable board space.

You May Also Be Interested in

Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Sanken
Lowest to $1.1435
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Lowest to $103.5561

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess