EN
  • EN
  • DE

ENGSD05UT2

Part No ENGSD05UT2
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 259300-ENGSD05UT2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ENGSD05UT2 CAD Model

Description

The ENGSD05UT2 is a state-of-the-art ESD (Electrostatic Discharge) protection diode designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to protect sensitive electronic equipment from voltage transients induced by ESD and other transient voltage events.

Key Features

  • Low Clamping Voltage: The ENGSD05UT2 offers excellent clamping characteristics, ensuring that devices are well-protected against ESD strikes.
  • Low Leakage Current: It is optimized for low leakage current, which enhances the energy efficiency of the end application by minimizing power loss.
  • Fast Response Time: With its fast response to transient events, this diode quickly clamps transient voltages to safe levels, protecting sensitive circuitry.
  • Small Package Size: The diode comes in a compact SOD-523 package, making it suitable for space-constrained applications.
  • High ESD Protection: It meets the stringent requirements of the IEC61000-4-2 standard, providing robust protection against ESD events.

Applications

The ENGSD05UT2 is ideal for use in a variety of applications where ESD protection is critical. These include:

  • Portable Electronics
  • Communication Systems
  • Computing Devices
  • Medical Equipment
  • Automotive Electronics

Product Benefits

Integrating the ENGSD05UT2 into electronic systems brings numerous benefits, such as enhanced reliability and increased longevity of the product by preventing damage from ESD events. Its small form factor allows for design flexibility, while its low clamping voltage ensures that the protected components are not exposed to potentially damaging voltage levels during an ESD event. Additionally, the low leakage current feature contributes to the overall energy efficiency of the system.

With its robust design and high-performance characteristics, the ENGSD05UT2 from ON Semiconductor is an excellent choice for designers looking to incorporate ESD protection into their next-generation electronic products.

You May Also Be Interested in

NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
Intel
Lowest to $1.5165
NEC
Need more? Email Us
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess