EN
  • EN
  • DE

ECH8695R-TL-W

Part No ECH8695R-TL-W
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Logic Level Gate, 2.5V Drive
Drain Source Voltage 24V
Current - Continuous Drain (Id) @ 25°C 11A
Rds On (Maximum) @ Id, Vgs 9.1 mOhm @ 5A, 4.5V
Vgs(th) (Maximum) @ Id 1.3V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 10nC @ 4.5V
Power - Max 1.4W
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package 8-SMD, Flat Lead
Manufacturer Package SOT-28FL/ECH8
Win Source Part Number 1170638-ECH8695R-TL-W
Manufacturer Homepage www.onsemi.com
Family Name ECH8695R
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8695R-TL-W CAD Model

Description

Product Overview: ECH8695R-TL-W by ON Semiconductor

The ECH8695R-TL-W is a high-performance, P-Channel Power MOSFET brought to you by ON Semiconductor, a renowned leader in power and signal management solutions. This particular MOSFET is designed to meet the rigorous demands of modern electronic circuits, offering efficient power management and high reliability in a compact package.

Key Features

  • Low On-Resistance: The ECH8695R-TL-W features a low on-resistance (RDS(on)), which reduces power loss and improves overall efficiency when conducting.
  • High-Speed Switching: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
  • Thermal Performance: It is encapsulated in a power-efficient package that enhances thermal dissipation, allowing it to operate reliably at higher temperatures without the risk of overheating.
  • Voltage Rating: The device is capable of handling significant voltage levels, making it suitable for a wide range of applications from power supplies to motor control.

Applications

The ECH8695R-TL-W is versatile and can be used across various applications, including:

  • DC/DC Converters
  • Power Management Circuits
  • Battery Powered Devices
  • Load Switches
  • Portable Electronics

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The ECH8695R-TL-W is no exception, as it undergoes rigorous testing and quality control processes to ensure that it performs to specifications under varying conditions.

Environmental Compliance

The ECH8695R-TL-W is designed with ecological responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, which means it is free from certain hazardous materials commonly used in the electronics industry. This commitment to environmental sustainability makes it a suitable choice for designers looking to create eco-friendly products.

In conclusion, the ECH8695R-TL-W from ON Semiconductor is a powerful and reliable component that offers efficiency, high-speed operation, and robust thermal performance, making it an excellent choice for a broad array of power management applications.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 30V 4.5A 8-SOIC
Lowest to $0.2062
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7909 $51.4085
155+ $0.6490 $100.5950
240+ $0.6287 $150.8880
330+ $0.6084 $200.7720
430+ $0.5882 $252.9260
570+ $0.5273 $300.5610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,421 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess