EN
  • EN
  • DE

DSP56002PV66

Part No DSP56002PV66
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 254470-DSP56002PV66
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSP56002PV66 CAD Model

Description

ON Semiconductor DSP56002PV66: A High-Performance Digital Signal Processor

The DSP56002PV66 from ON Semiconductor is a powerful digital signal processor that is designed to meet the rigorous demands of high-speed signal processing applications. This processor is a member of the DSP56000 core family, which is renowned for its efficient processing capabilities and flexible architecture. The DSP56002PV66 is particularly suited for applications in audio processing, telecommunications, and control systems where rapid and complex mathematical computations are required.

At the heart of the DSP56002PV66 is a 24-bit digital signal processing engine that operates at a clock speed of 66 MHz. This allows the processor to deliver an exceptional level of performance, capable of executing up to 33 million instructions per second (MIPS). The device's architecture is optimized for parallel processing, with a dual Harvard architecture that separates the program and data buses, enabling simultaneous instruction fetches and data transfers.

The processor features a large on-chip memory, including 512 bytes of bootstrap ROM, 2KB of program RAM, and 2KB of data RAM, which facilitates quick and efficient program execution. Additionally, the DSP56002PV66 has an integrated host port interface, allowing for easy connection to other microprocessors or microcontrollers, thereby expanding its capabilities and applications.

Interfacing with external devices is made simple with the DSP56002PV66's comprehensive set of peripherals. It includes a serial communication interface (SCI), a synchronous serial interface (SSI), and a time-of-day (TOD) port. These interfaces provide the flexibility needed for a wide range of applications, from simple serial communications to more complex time-based control tasks.

For developers, the DSP56002PV66 is supported by a robust suite of development tools, including assemblers, compilers, and debuggers, which streamline the development process. The processor is also available in a compact 144-pin LQFP (Low Profile Quad Flat Package) that is designed to minimize board space and support dense circuit layouts.

In summary, the ON Semiconductor DSP56002PV66 is a versatile and high-performance digital signal processor that offers a perfect blend of speed, power, and flexibility, making it an ideal choice for engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
700V 0.8A / Diode Switching 700V 0.8A 2-Pin Case 1F T/R
Lowest to $2.4359
NEC
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9993 $115.9594
90+ $1.9369 $174.3210
124+ $1.8746 $232.4504
160+ $1.8122 $289.9520
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,700 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess