EN
  • EN
  • DE

DSB010-TB

Part No DSB010-TB
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 254355-DSB010-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSB010-TB CAD Model

Description

The DSB010-TB from ON Semiconductor is a state-of-the-art diode bridge that has been meticulously designed to provide efficient and reliable rectification of AC inputs into a DC output. This product stands out in the market due to its superior performance, compact size, and durability, making it an ideal choice for a wide variety of applications including power supplies, adapters, lighting circuits, and consumer electronics.

Key Features

  • High Current Capability: The DSB010-TB is capable of handling high current loads, which makes it suitable for applications requiring a robust power management solution.
  • Low Forward Voltage Drop: This device exhibits a low forward voltage drop, thereby reducing power loss and improving efficiency, which is critical for energy-sensitive designs.
  • High Surge Current Capacity: It is designed to withstand surge currents, ensuring protection against transient voltage spikes and enhancing the longevity of the device.
  • Compact Package: The DSB010-TB comes in a compact package, making it an excellent choice for space-constrained applications without compromising on power handling capabilities.
  • RoHS Compliant: In line with modern environmental standards, the DSB010-TB is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

Applications

The versatility of the DSB010-TB allows it to be integrated into a variety of circuits. It's particularly well-suited for:

  • Power Management in Portable Devices
  • AC/DC Converters in Consumer Electronics
  • LED Lighting Drivers
  • Switching Power Supplies
  • Adapters and Battery Chargers

Reliability and Quality

ON Semiconductor is renowned for its commitment to quality and reliability, and the DSB010-TB is no exception. It undergoes rigorous testing to ensure it meets the highest industry standards, providing designers and engineers with a dependable component for their power management needs.

Conclusion

With its combination of high current capability, low forward voltage, surge current capacity, and compact footprint, the DSB010-TB from ON Semiconductor is an excellent choice for anyone looking to enhance their power management systems with a reliable and efficient diode bridge solution.

You May Also Be Interested in

Intel
Lowest to $10.8258
NEC
Need more? Email Us
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
STMicroelectronics
Lowest to $103.5561
Diodes Incorporated
Lowest to $0.1143
Texas Instruments
Need more? Email Us
Sanken
Lowest to $1.1435
Shindengen
Lowest to $8.3160

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6334 $95.2668
3+ $39.0840 $117.2520
5+ $37.8621 $189.3105
7+ $36.6412 $256.4884
9+ $35.4192 $318.7728
11+ $31.7556 $349.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess