EN
  • EN
  • DE

DM74S138N

Part No DM74S138N
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC DECODER/DEMUX 3-8LINE 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 1mA, 20mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74S138
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252442-DM74S138N
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74S138N CAD Model

Description

DM74S138N Decoder/Demultiplexer by ON Semiconductor

The DM74S138N is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This decoder/demultiplexer is part of the 74S series logic family, known for its speed and reliability in a wide range of digital applications.

The DM74S138N is a 3-to-8 line decoder/demultiplexer with inverting outputs. It is designed to accept three binary weighted inputs (A0, A1, and A2) and, when enabled, provides eight mutually exclusive active-LOW outputs (O0 to O7). The device features three enable inputs: two active-LOW (E1, E2) and one active-HIGH (E3). The DM74S138N performs the demultiplexing function by distributing data from an input to any one of the eight outputs. Its decoding and demultiplexing capabilities make it suitable for a variety of applications, including data routing, memory addressing, and control signal generation.

Constructed with NPN silicon gate technology, the DM74S138N is characterized by a significant reduction in power consumption when compared to its TTL counterparts, while maintaining the ability to drive the same load types. This makes it an excellent choice for high-speed operation and power-sensitive applications.

The device is typically housed in a 16-pin plastic DIP (Dual In-line Package), which is easy to handle and integrate into a variety of electronic systems. Its pin configuration is designed for straightforward PCB (Printed Circuit Board) layout, contributing to ease of design and implementation in complex circuits.

Key features of the DM74S138N include:

  • Designed for high-speed applications
  • Power dissipation typically 130 mW
  • Decoding and demultiplexing capabilities
  • Wide operating voltage range
  • High noise immunity
  • Low power Schottky technology

Overall, the DM74S138N from ON Semiconductor is a versatile and efficient solution for designers looking to implement decoding or demultiplexing functions in their digital systems. Its robust design and compatibility with other logic families make it a popular choice for modern electronic applications.

You May Also Be Interested in

STMicroelectronics
5-Amp Adjustable Regulators | IC REG LINEAR POS ADJ 5A TO3
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess