EN
  • EN
  • DE

DM74ALS157SJX

Part No DM74ALS157SJX
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX QUAD 16SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOP
Family Part Number 74ALS157
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 737912-DM74ALS157SJX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74ALS157SJX CAD Model

Description

ON Semiconductor DM74ALS157SJX: A High-Performance Multiplexer

ON Semiconductor's DM74ALS157SJX is a high-speed quadruple 2-input multiplexer designed to select one of two data sources for each output. It is a part of the Advanced Low Power Schottky (ALS) series, providing a perfect balance between speed and power consumption. This multiplexer is ideal for applications where data routing and signal selection are critical, such as data processing, communication systems, and control circuits.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Output Type: Single-Ended
  • Propagation Delay Time: Fast switching times with a typical propagation delay of 6ns at CL= 50 pF
  • Operating Temperature Range: -55°C to +125°C, suitable for various environmental conditions
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC

Performance and Quality

The DM74ALS157SJX is manufactured by ON Semiconductor, a company known for its high-quality products and reliability. This multiplexer features low power consumption, which is a hallmark of the ALS technology, making it an excellent choice for energy-sensitive designs. The device also has a high noise immunity and is capable of driving 15 LSTTL loads, ensuring strong signal integrity and robust performance in complex circuits.

Applications

With its versatile functionality, the DM74ALS157SJX is used across a wide array of applications. It is commonly found in:

  • Data routing
  • Signal gating
  • Function generation
  • Communication systems
  • Control systems

Conclusion

The DM74ALS157SJX from ON Semiconductor is a top choice for designers looking for a reliable and efficient multiplexer. Its low power consumption, combined with high-speed operation, makes it well-suited for a variety of applications that require precise control over data signals. The device's robust package and temperature range ensure that it can be used in demanding environments, maintaining performance and reliability. Whether for industrial, commercial, or consumer electronics, the DM74ALS157SJX stands out as a multiplexer that delivers both quality and performance.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess