EN
  • EN
  • DE

DM7442AN

Part No DM7442AN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description IC DECODER BCD-DECIMAL 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder
Independent Circuits 1
Current - Output High, Low 800μA, 16mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 7442
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 252271-DM7442AN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DM7442AN CAD Model

Description

The DM7442AN from ON Semiconductor is a high-performance, monolithic integrated circuit that serves as a BCD (Binary Coded Decimal) to decimal decoder. It is designed to convert the four lines of BCD input into one of ten mutually exclusive outputs. The DM7442AN is particularly useful in applications requiring decoding or de-multiplexing for the selection of one out of ten lines, such as digital displays, calculators, and memory address decoding.

Key Features

  • BCD to Decimal Decoding: Accurately decodes 4-bit BCD to one of ten decimal outputs, ensuring precise selection for various digital applications.
  • High-Speed Performance: The device is capable of fast switching, making it suitable for high-speed operations in modern digital systems.
  • Wide Operating Voltage: It operates over a wide voltage range, accommodating various levels of signal inputs and system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the DM7442AN maintains low power dissipation, which is critical for handheld and battery-operated devices.
  • Durable Construction: Encased in a standard 16-pin DIP (Dual In-line Package), the DM7442AN is robust and reliable for use in a wide array of environments and applications.

Applications

The DM7442AN is versatile and can be used in a variety of electronic systems. Common applications include:

  • Digital display systems
  • Calculators and computational devices
  • Memory address decoding
  • Control systems requiring multiple selection lines
  • Data routing and management

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability. The DM7442AN is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of the electronics industry. Whether used in commercial, industrial, or military-grade applications, the DM7442AN from ON Semiconductor is a reliable choice for your decoding needs.

You May Also Be Interested in

Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Microsemi Corporation
High Performance CCFL Controller | TRANSCEIVER
Lowest to $2.3816
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess