The ON Semiconductor DL-4140-003 is a high-performance laser diode that stands out for its reliability and efficiency. This component is designed to deliver a stable, continuous wave (CW) output, making it an excellent choice for a wide range of applications including barcode scanning, laser printing, and optical data storage.
Key Features:
- Wavelength: The DL-4140-003 operates at a wavelength of 780 nm, which falls within the near-infrared spectrum. This wavelength is ideal for precise sensing and detection tasks.
- Output Power: It is capable of providing an optical output power of up to 5 mW, ensuring sufficient brightness for various light-sensitive processes.
- Package Type: Housed in a compact 5.6 mm package, this laser diode is designed for easy integration into a wide range of electronic devices.
- Operating Current: The diode operates efficiently with a low threshold current and has a maximum operating current of 40 mA, contributing to the overall energy efficiency of the system it is integrated into.
- Operating Temperature: With an operating temperature range of -10°C to +60°C, the DL-4140-003 ensures consistent performance across various environmental conditions.
- Long Lifespan: ON Semiconductor's commitment to quality means that this laser diode is built to last, ensuring a long operational lifespan and reducing the need for frequent replacements.
Applications:
The DL-4140-003's versatility makes it suitable for a variety of industrial and commercial applications. It is commonly used in:
- Barcode scanners
- Laser printers
- Optical data storage devices
- Measurement and sensing equipment
- Medical imaging devices
Conclusion:
With its robust design and reliable performance, the ON Semiconductor DL-4140-003 laser diode is a top choice for professionals looking for a component that offers precision, durability, and energy efficiency. Whether it's for scanning, printing, or data storage, this laser diode is engineered to meet the demands of today's high-tech industries.