EN
  • EN
  • DE

DD50R

Part No DD50R
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Description Diode Switching 1.5KV 5A 3-Pin(3+Tab) TO-3PB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 251246-DD50R
Popularity Low
Supply and Demand Status Limited
Family Name DD50R
Introduction Date August 28, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian DD50R CAD Model

Description

The DD50R, from ON Semiconductor, is a robust and high-performance diode designed for a variety of applications that require efficient power management and rectification. This device is engineered to meet the stringent requirements of the modern electronic industry, providing a reliable solution for designers and engineers.

Key Features

  • High Current Capability: The DD50R is capable of handling high current loads, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Current Capability: With its ability to withstand high surge currents, the DD50R is an excellent choice for applications prone to surges and spikes, ensuring reliability and longevity.
  • Robust Thermal Performance: The diode's thermal characteristics allow it to operate effectively under varying temperature conditions, maintaining performance and stability.
  • Versatile Application Range: Suitable for a broad range of applications, including power supplies, converters, and automotive systems, among others.

Applications

The ON Semiconductor DD50R is a versatile component that can be integrated into multiple applications. Its high current and surge capabilities make it an ideal choice for power supply designs, including switching power supplies, where efficiency and reliability are critical. Additionally, it is well-suited for use in automotive applications, where its robustness and ability to handle temperature fluctuations are essential. Other potential applications include battery chargers, DC-DC converters, and any other circuit that requires rectification with minimal power loss.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the DD50R is no exception. It is manufactured to the highest standards, ensuring that it meets the reliability expectations for industrial and automotive grade components. Users can trust the DD50R for consistent performance and durability in their critical applications.

Environmental Compliance

The DD50R diode is compliant with environmental regulations, including RoHS and REACH, reflecting ON Semiconductor's dedication to environmental responsibility. This compliance ensures that the DD50R can be used in products worldwide without concerns about environmental impact or regulatory restrictions.

You May Also Be Interested in

Intel
Lowest to $10.8258
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
Need more? Email Us
Shindengen
Lowest to $8.3160
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 496 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess