EN
  • EN
  • DE

CS9201YDF8

Part No CS9201YDF8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 5.0 V, 100 mA Low Dropout Linear Regulator with NOCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 36V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 750μA ~ 20mA
PSRR 75dB (120Hz)
Protection Features Over Temperature, Over Voltage, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1163505-CS9201YDF8
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS9201
Introduction Date September 07, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS9201YDF8 CAD Model

Description

ON Semiconductor CS9201YDF8: A Robust Voltage Regulator for High-Performance Applications

The ON Semiconductor CS9201YDF8 is a precision voltage regulator designed to cater to a wide range of applications requiring stable and reliable power supply. This component is characterized by its high accuracy, thermal stability, and low dropout voltage, making it an ideal choice for sensitive electronic equipment.

Key Features

  • Low Dropout Voltage: The CS9201YDF8 offers a low dropout voltage, which ensures efficient operation even when the input voltage is only slightly above the output voltage. This feature is particularly beneficial in battery-operated devices where maximizing the use of available power is crucial.
  • High Output Accuracy: With its precision output voltage regulation, the CS9201YDF8 maintains a high level of accuracy, which is vital for applications that require a consistent power supply to function correctly.
  • Thermal Protection: The device includes built-in thermal protection that safeguards it against overheating. This contributes to the longevity and reliability of both the regulator and the overall system it powers.
  • Wide Operating Temperature Range: It is designed to operate over a broad temperature range, making it suitable for industrial and automotive applications that may be exposed to harsh environmental conditions.

Applications

The versatility of the CS9201YDF8 allows it to be used in various applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunication infrastructure
  • Medical equipment

Package and Availability

The CS9201YDF8 is available in a compact surface-mount package, which is ideal for space-constrained applications. The package is designed to facilitate easy integration into a variety of circuit designs. ON Semiconductor ensures availability and support for this voltage regulator, providing designers with a reliable power management solution.

In conclusion, the ON Semiconductor CS9201YDF8 voltage regulator is a high-performance component that offers the precision, stability, and reliability required for modern electronic applications. Its robust design and comprehensive feature set make it an excellent choice for engineers looking to enhance the performance of their power supply circuits.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6701 $60.3090
215+ $0.5498 $118.2070
330+ $0.5327 $175.7910
450+ $0.5155 $231.9750
580+ $0.4983 $289.0140
780+ $0.4468 $348.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess