EN
  • EN
  • DE

CS8183YDWFR20G

Part No CS8183YDWFR20G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Dual Micropower 200 mA Low Dropout Tracking Regulator/Line Driver
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 45V
Output Voltage Tracking
Voltage Dropout (Maximum) 0.6V @ 200mA, 0.6V @ 200mA
Output Current 200mA, 200mA
Operating Supply Current 55μA ~ 25mA
PSRR 60dB (120Hz)
Control Features Enable
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
RoHS State Request Verification
Win Source Part Number 1163460-CS8183YDWFR20G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS8183
Introduction Date September 19, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS8183YDWFR20G CAD Model

Description

Product Overview: CS8183YDWFR20G

The CS8183YDWFR20G is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to a wide range of applications where accurate control and efficient power management are critical. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance system reliability and performance.

Key Features

  • High Accuracy: The CS8183YDWFR20G is engineered for precise operation, ensuring that it meets the stringent requirements of sensitive electronic applications.
  • Low Power Consumption: It is optimized for low power usage, making it an ideal choice for battery-powered devices and applications that require energy efficiency.
  • Durability: Built with ON Semiconductor's robust technology, this product offers exceptional durability and a long operational lifespan, even in challenging environments.
  • Wide Operating Temperature Range: This device can reliably function across a broad temperature spectrum, ensuring consistent performance under varying conditions.

Applications

The CS8183YDWFR20G is versatile and can be used in multiple applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Power Management Modules
  • Consumer Electronics
  • Telecommunication Infrastructure

Quality and Reliability

ON Semiconductor places a high priority on quality and reliability, and the CS8183YDWFR20G is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the company's high standards. Customers can trust this product to deliver consistent performance and contribute to the longevity of their applications.

Environmental Compliance

Committed to environmental stewardship, ON Semiconductor ensures that the CS8183YDWFR20G complies with various environmental regulations. This includes adherence to RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment.

With its combination of precision, efficiency, and reliability, the CS8183YDWFR20G from ON Semiconductor stands as a superior choice for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess