EN
  • EN
  • DE

CS8151YDPSR7G

Part No CS8151YDPSR7G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 5.0 V, 100 mA Low Dropout Linear Regulator with Watchdog, RESET, and Wake Up
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 26V
Output Voltage 5V
Voltage Dropout (Maximum) 0.6V @ 100mA
Output Current 100mA
Operating Supply Current 20mA
PSRR 75dB (120Hz)
Control Features Reset, Wake-Up, Watchdog
Protection Features Over Temperature, Over Voltage, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Manufacturer Package D2PAK-7
Win Source Part Number 1163453-CS8151YDPSR7G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS8151
Introduction Date July 27, 2000
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS8151YDPSR7G CAD Model

Description

The CS8151YDPSR7G is a high-performance, fixed-frequency voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a wide range of automotive and industrial applications. This component is particularly suitable for harsh environments where consistent operation is critical.

Key Features

  • Output Voltage: This device provides a precise output voltage, ensuring stable operation for sensitive electronic components.
  • High Current Capability: The CS8151YDPSR7G is capable of delivering a substantial amount of current to meet the demands of power-intensive applications.
  • Thermal Protection: With built-in thermal shutdown, the device protects itself and the application from damage due to overheating.
  • Short Circuit Protection: The inclusion of short-circuit protection ensures that the device and the system it powers are safeguarded against unexpected faults.
  • Low Dropout Voltage: The low dropout feature enables the regulator to continue to operate effectively even when the input-to-output voltage differential is minimal.

Applications

  • Automotive electronics
  • Industrial control systems
  • Embedded systems
  • Power management solutions

Product Specifications

Parameter Value
Package / Case TO-252-5
Mounting Type Surface Mount
Output Type Fixed
Operating Temperature -40°C to +125°C

The CS8151YDPSR7G from ON Semiconductor stands out for its robustness, making it an ideal choice for demanding environments where consistent voltage regulation is a must. Its comprehensive protection features and high reliability make it a go-to component for engineers looking to design systems with long-term stability and performance.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.4001 $60.0025
59+ $1.9693 $116.1887
91+ $1.9081 $173.6371
126+ $1.8468 $232.6968
162+ $1.7856 $289.2672
217+ $1.6008 $347.3736
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess