EN
  • EN
  • DE

CS60025DR14

Part No CS60025DR14
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 244007-CS60025DR14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS60025DR14 CAD Model

Description

ON Semiconductor CS60025DR14 Product Overview

The ON Semiconductor CS60025DR14 is a high-performance, precision operational amplifier designed to meet the demanding requirements of a wide range of electronic applications. This device features a combination of low noise, high output drive, and very low distortion, making it ideal for audio, test and measurement, and industrial control systems.

Key Features

  • Low Noise Performance: The CS60025DR14 boasts an exceptionally low voltage noise density, which makes it suitable for applications requiring high signal integrity.
  • High Output Drive Capability: This operational amplifier can drive heavy loads with ease, ensuring a wide dynamic range and robust performance in various circuit configurations.
  • Low Total Harmonic Distortion (THD): With its low distortion characteristics, the CS60025DR14 maintains signal fidelity, particularly important in high-fidelity audio applications and precision analog processing.
  • Wide Supply Voltage Range: Accommodating a broad range of supply voltages, this device offers flexibility in both single-supply and dual-supply operations, catering to diverse design requirements.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable when driving capacitive loads, which enhances its reliability and performance in practical applications.

Applications

  • Audio Equipment
  • Test and Measurement Systems
  • Industrial Control Circuits
  • Active Filter Blocks
  • Analog Signal Conditioning

Product Specifications

The CS60025DR14 is available in a compact SOIC-14 package, ensuring a minimal footprint on printed circuit boards. It operates over the industrial temperature range, making it suitable for deployment in environments with varying temperature conditions. The device's robust design ensures reliable operation even under strenuous conditions, while its high precision makes it an excellent choice for critical applications where accuracy is paramount.

With its impressive array of features and specifications, the ON Semiconductor CS60025DR14 operational amplifier is an excellent choice for designers who require a high-quality, reliable component that can deliver superior performance across a range of applications.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
EPCOS (TDK)
Need more? Email Us
Toko America Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess