EN
  • EN
  • DE

CS5323

Part No CS5323
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Three-Phase Buck Controller with 5-Bit DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243949-CS5323
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5323 CAD Model

Description

The ON Semiconductor CS5323 is a cutting-edge integrated circuit designed for high-efficiency power supply applications. This robust component is part of ON Semiconductor's extensive range of power management solutions, renowned for their reliability and performance in various electronic devices.

Key Features

  • High Efficiency: The CS5323 is engineered to provide high efficiency, which is critical for reducing heat generation and improving system reliability in power supply circuits.
  • Voltage Regulation: This device offers precise voltage regulation, ensuring stable power delivery to sensitive electronic components.
  • Multi-Phase Operation: It supports multi-phase operation, which helps in distributing the power load across multiple phases, thereby enhancing performance and extending the life of the product.
  • Built-in Protection Features: The CS5323 comes equipped with an array of protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, safeguarding the device and the system it powers.

Applications

The CS5323 is versatile and can be used in a variety of applications. Its primary use is in power supply units where stable and efficient power conversion is necessary. This includes:

  • Computing systems
  • Networking equipment
  • Telecommunications infrastructure
  • Industrial power systems

Technical Specifications

The CS5323 boasts an impressive set of technical specifications that make it suitable for demanding applications:

  • Input Voltage Range: Optimized for operation in a specific range, ensuring compatibility with various power sources.
  • Output Voltage: Provides a stable and regulated output voltage, critical for maintaining system performance.
  • Switching Frequency: Features a high switching frequency, which allows for smaller external components, reducing overall system size and cost.
  • Package Type: Available in a compact package, making it ideal for space-constrained applications.

With its combination of efficiency, precision, and reliability, the ON Semiconductor CS5323 is an excellent choice for designers looking to optimize their power supply systems.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Pulse
ADSL FREQUENCY FILTER INDUCTORS / Inductor Filter Wirewound 205uH 7% 6Ohm DCR T/R
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 110.59MHz
Need more? Email Us
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7648 $61.7680
80+ $1.4484 $115.8720
125+ $1.4033 $175.4125
175+ $1.3571 $237.4925
225+ $1.3121 $295.2225
295+ $1.1769 $347.1855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess