EN
  • EN
  • DE

CS5308GDWR28

Part No CS5308GDWR28
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Two-Phase PWM Controller with Integrated Gate Drivers for VRM 8.5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 8 V ~ 16 V
Frequency - Switching 200kHz ~ 800kHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control, Power Good
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
RoHS State Request Verification
Win Source Part Number 1163335-CS5308GDWR28
Manufacturer Homepage www.onsemi.com
Family Name CS5308
Introduction Date May 13, 2002
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5308GDWR28 CAD Model

Description

The CS5308GDWR28 is a cutting-edge, high-performance integrated circuit from ON Semiconductor. This product is designed to meet the rigorous demands of modern electronic applications, offering precision, efficiency, and reliability. It is a popular choice in the fields of power management, automotive electronics, and industrial systems, where stable and efficient operation is critical.

Key Features

  • High Integration: The CS5308GDWR28 integrates multiple functions into a single chip, reducing the need for additional components and simplifying design.
  • Efficiency: This device is engineered for optimal power efficiency, which is crucial for battery-powered applications and energy-sensitive systems.
  • Robust Performance: ON Semiconductor's commitment to quality ensures that the CS5308GDWR28 performs reliably under a wide range of environmental conditions.
  • Compact Design: The small form factor of the package allows it to fit into tight spaces, making it ideal for compact electronic assemblies.

Applications

The versatility of the CS5308GDWR28 makes it suitable for a broad array of applications, including:

  • Automotive systems
  • Power supply units
  • Industrial control systems
  • Renewable energy solutions
  • Consumer electronics

Technical Specifications

The CS5308GDWR28 boasts impressive technical specifications that enable it to deliver top-notch performance:

  • Voltage ratings and current handling capabilities that align with industry standards
  • High thermal performance for maintaining stability under load
  • Compatibility with common signal and power protocols

Quality and Support

ON Semiconductor is known for its commitment to quality, and the CS5308GDWR28 is no exception. Customers can expect comprehensive technical support and documentation, ensuring a smooth integration into their projects. The device is manufactured under stringent quality control processes, and it comes with the assurance of long-term availability and support.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4104 $57.8496
59+ $1.9778 $116.6902
91+ $1.9161 $174.3651
125+ $1.8542 $231.7750
162+ $1.7923 $290.3526
216+ $1.6070 $347.1120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 935 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess