EN
  • EN
  • DE

CS5302GDW28

Part No CS5302GDW28
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Description Two-Phase Buck Controller with Integrated Gate Drivers and 4-Bit DAC / DC/DC Cntrlr Dual-OUT Step Down 800kHz 28-Pin SOIC W Rail
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243940-CS5302GDW28
Popularity Medium
Supply and Demand Status Limited
Family Name CS5302
Introduction Date July 26, 2000
ECCN EAR99
Country of Origin Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CS5302GDW28 CAD Model

Description

ON Semiconductor CS5302GDW28 Overview

The ON Semiconductor CS5302GDW28 is a robust, high-performance integrated circuit designed for a range of power management applications. This versatile chip is an ideal choice for engineers looking to improve the efficiency and reliability of their power supply systems.

Key Features

  • Dual N-Channel MOSFET Driver: The CS5302GDW28 features a dual N-Channel configuration, providing efficient driving capabilities for MOSFETs in synchronous buck converter topologies.
  • High Switching Frequency: With the ability to support high switching frequencies, this driver IC enables compact and efficient power supply designs.
  • Adaptive Non-Overlap Protection: The built-in adaptive non-overlap protection ensures that the MOSFETs do not conduct simultaneously, preventing potential damage from shoot-through currents.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the power system by ensuring the driver operates only when the supply voltage is within a safe range.
  • Thermal Shutdown: Enhanced safety is provided through a thermal shutdown mechanism that disables the driver in the event of excessive temperature.

Applications

The CS5302GDW28 is suitable for a variety of applications where efficient power conversion is critical. These include, but are not limited to:

  • DC-DC Converters
  • Computing Systems
  • Networking and Telecommunication Equipment
  • Industrial Power Supplies
  • Consumer Electronics

Technical Specifications

Packaged in a 28-lead SOIC wide body, the CS5302GDW28 offers a compact solution that can fit into various design layouts. It operates over a wide temperature range, ensuring reliability across different environmental conditions. The device also features logic-level inputs compatible with modern microcontrollers and digital signal processors, making it easy to integrate into digital control systems.

Conclusion

The ON Semiconductor CS5302GDW28 stands out as a high-quality power management solution that combines functionality, efficiency, and safety. Its advanced features and versatility make it a go-to choice for designers looking to optimize their power systems for performance and reliability.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Broadcom Limited
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $7.8159
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6334 $95.2668
3+ $39.0840 $117.2520
5+ $37.8621 $189.3105
7+ $36.6412 $256.4884
9+ $35.4192 $318.7728
11+ $31.7556 $349.3116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess