EN
  • EN
  • DE

CS5205-2

Part No CS5205-2
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 5.0 A, 1.5 V Fixed Linear Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1163312-CS5205-2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5205-2 CAD Model

Description

ON Semiconductor CS5205-2 Linear Voltage Regulator

The CS5205-2 is a robust linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply for a wide range of applications. This regulator is particularly well-suited for automotive, industrial, and power management systems where performance and reliability are of paramount importance.

Key Features

  • Output Voltage: The CS5205-2 provides a fixed output voltage of 5V, which is common for many digital and analog circuits.
  • High Current Output: With an ability to supply up to 3A of continuous output current, this regulator can power heavy loads without compromising stability or efficiency.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects it from overheating, ensuring long-term reliability.
  • Short Circuit Protection: The built-in short circuit protection feature prevents damage to the regulator and the connected load in case of a fault condition.
  • Low Dropout Voltage: The CS5205-2 boasts a low dropout voltage, making it an excellent choice for applications with minimal input-to-output voltage difference.

Applications

The CS5205-2's robustness and versatility make it suitable for a variety of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Power supplies
  • Microprocessor systems
  • Motor control circuits

Package and Quality

ON Semiconductor offers the CS5205-2 in a TO-220 package, which is known for its ability to handle higher power levels and its ease of mounting on printed circuit boards. The device meets stringent quality standards, ensuring reliable performance in demanding environments.

For engineers and designers seeking a dependable power solution, the CS5205-2 from ON Semiconductor is an excellent option that combines high current capability with protection features and efficient operation.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.8967 $64.4835
11+ $10.5821 $116.4031
17+ $10.2518 $174.2806
24+ $9.9203 $238.0872
31+ $9.5900 $297.2900
41+ $8.5978 $352.5098
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess