EN
  • EN
  • DE

CS5204-1GDPR3

Part No CS5204-1GDPR3
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 4.0 A Adjustable, and 3.3 V and 5.0 V Fixed Linear Regulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 17V
Output Voltage 1.25V
Output Voltage MAX 13V
Voltage Dropout (Maximum) 1.2V @ 4A
Output Current 4A
Operating Supply Current 6mA
PSRR 82dB (120Hz)
Protection Features Over Current, Over Temperature
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package D2PAK-3
Win Source Part Number 1163310-CS5204-1GDPR3
Manufacturer Homepage www.onsemi.com
Family Name CS5204-1
Introduction Date July 27, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS5204-1GDPR3 CAD Model

Description

The CS5204-1GDPR3 is a robust linear voltage regulator from ON Semiconductor, designed to deliver a stable and reliable power supply in a variety of electronic applications. This high-performance component is particularly suitable for harsh environments where stability and durability are critical.

Key Features:

  • Output Voltage: The device provides a fixed output voltage, ensuring a steady performance for sensitive electronic circuits.
  • High Current Capability: With the ability to deliver up to 5A of continuous output current, this regulator can handle high-power applications with ease.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, enhancing its reliability and lifespan.
  • Low Dropout Voltage: The CS5204-1GDPR3 has a low dropout voltage, making it efficient for applications with a small difference between the input and output voltages.
  • Adjustable Output: The output voltage can be adjusted using external resistors, providing flexibility for specific design requirements.
  • Package: Available in a TO-263 package, the regulator is designed for easy integration into a wide range of electronic assemblies.

Applications:

The ON Semiconductor CS5204-1GDPR3 is an ideal choice for power management solutions in various sectors. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Power supplies for electronic equipment
  • Telecommunication infrastructure
  • Computer systems

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the CS5204-1GDPR3 is no exception. It is manufactured to meet the highest industry standards, ensuring performance and reliability for critical applications.

Ordering Information:

The CS5204-1GDPR3 is available for order now. For detailed specifications, application notes, and ordering information, please visit the ON Semiconductor website or contact their sales team directly.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8796 $61.5720
160+ $0.7219 $115.5040
250+ $0.6992 $174.8000
345+ $0.6768 $233.4960
445+ $0.6542 $291.1190
595+ $0.5865 $348.9675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess