EN
  • EN
  • DE

CS5173ED8

Part No CS5173ED8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A 280 kHz/560 kHz Boost Regulators
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Voltage 1.28V
Output Voltage MAX 40V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 560kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1163293-CS5173ED8
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5173ED8 CAD Model

Description

ON Semiconductor CS5173ED8 Overview

The CS5173ED8 from ON Semiconductor is a high-performance, integrated circuit designed for power supply applications. This versatile component is a buck controller that provides efficient DC-DC conversion, enabling electronic devices to operate with enhanced power management and reliability. The CS5173ED8 is particularly suitable for applications requiring a compact power solution with a wide input voltage range and a robust output current capability.

Key Features

  • Wide Input Voltage Range: The CS5173ED8 operates over a broad input voltage range, making it suitable for a variety of power supply scenarios, from battery-powered devices to industrial equipment.
  • High-Efficiency Conversion: This buck controller is designed to provide high-efficiency step-down voltage conversion, which is critical for reducing power loss and improving overall system performance.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific needs of their application, ensuring flexibility and compatibility with a wide range of devices.
  • Protection Features: The device includes several protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and longevity of the end application.
  • Compact Size: The CS5173ED8 comes in a small package, making it an excellent choice for space-constrained applications without compromising on power or efficiency.

Applications

The ON Semiconductor CS5173ED8 is ideal for a variety of applications, including:

  • Portable and battery-powered devices
  • Telecommunication equipment
  • Computing devices and peripherals
  • Industrial control systems
  • Power supply modules

Technical Specifications

The CS5173ED8 offers robust technical specifications that include:

  • Input Voltage Range: 4.5V to 40V
  • Output Voltage: Adjustable
  • Switching Frequency: 500 kHz
  • Package: 8-Pin SOIC

In summary, the CS5173ED8 buck controller from ON Semiconductor is a powerful solution for modern power supply challenges. It offers versatility, efficiency, and protection, making it a top choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $4.5487
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess