EN
  • EN
  • DE

CS5165A

Part No CS5165A
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 5-Bit Synchronous CPU Buck Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1163285-CS5165A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS5165A CAD Model

Description

The ON Semiconductor CS5165A is a robust and versatile step-down controller designed to deliver high performance in power conversion applications. This advanced controller is tailored specifically for use in multi-output power supplies, making it an ideal choice for a wide range of electronic devices that require reliable and efficient power management.

Key Features

  • High Efficiency: The CS5165A is engineered to provide efficient power conversion, resulting in reduced heat generation and improved system reliability.
  • Adjustable Output Voltage: Users can customize the output voltage to meet the specific requirements of their application, providing greater flexibility and control.
  • Wide Input Voltage Range: This controller is capable of operating over a broad input voltage range, accommodating various power sources and ensuring consistent performance.
  • Integrated Protection Features: The CS5165A includes overcurrent protection, overvoltage protection, and thermal shutdown to safeguard the system against potential damage from abnormal operating conditions.
  • Synchronous Rectification: The use of synchronous rectification enhances efficiency, especially at low output voltages, making it suitable for high-performance applications.

Applications

The CS5165A is designed to meet the needs of a diverse set of applications, including:

  • Desktop and notebook computers
  • DC-DC converters
  • Telecommunications equipment
  • Networking hardware

Technical Specifications

With a switching frequency of up to 300 kHz, the CS5165A allows for the use of smaller, more cost-effective inductors and capacitors, resulting in a compact power supply design. The device also features a built-in bias regulator, which provides a stable supply voltage for the internal circuits, enhancing the overall stability of the system.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the CS5165A is no exception. It is manufactured under strict quality control standards to ensure that it meets the rigorous demands of modern electronic systems. Customers can trust the CS5165A for consistent performance and longevity in their power supply designs.

You May Also Be Interested in

NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6161 $60.1703
54+ $2.1471 $115.9434
84+ $2.0790 $174.6360
115+ $2.0120 $231.3800
149+ $1.9450 $289.8050
199+ $1.7441 $347.0759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess