EN
  • EN
  • DE

CS51414

Part No CS51414
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 1.5A, 260 kHz AND 520 kHz, LOW VOLTAGE BUCK REGULATORS WITH EXTERNAL BIAS OR SYNCHRONIZATION CAPABILITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1163271-CS51414
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CS51414 CAD Model

Description

ON Semiconductor CS51414 Product Overview

The CS51414 from ON Semiconductor is a robust and efficient step-down voltage regulator designed to provide a reliable power management solution for a wide range of applications. This integrated circuit is a perfect choice for designers looking to implement a compact power supply system with a high level of performance and stability.

Key Features

  • Output Voltage: The CS51414 is capable of delivering an adjustable output voltage that can be set from 1.285V to up to 40V, making it suitable for various low-voltage operations.
  • High Efficiency: With its advanced design, the device offers high efficiency, which helps in reducing power loss and improving overall system performance.
  • Switching Frequency: The device operates at a switching frequency of 260kHz, which allows for smaller external components, reducing the overall footprint and cost of the power supply design.
  • Current Mode Control: The current mode control provides fast transient response and excellent loop stability.
  • Protection Features: Built-in features such as thermal shutdown, cycle-by-cycle current limiting, and under-voltage lockout ensure the protection of the IC and the system under various abnormal conditions.

Applications

The CS51414 is versatile and can be used in a multitude of applications including:

  • Telecommunications equipment
  • Networking systems
  • Consumer electronics
  • Automotive modules
  • Industrial controls

Package and Quality

The CS51414 is offered in a compact SOIC-14 package, which is ideal for space-constrained applications. The product adheres to ON Semiconductor's commitment to quality and reliability, ensuring that it meets the stringent requirements of industrial and automotive-grade components.

In conclusion, the ON Semiconductor CS51414 is a highly integrated and efficient solution for DC-DC conversion. Its adjustable output voltage, high efficiency, and comprehensive protection features make it a reliable and versatile choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0596 $58.1324
46+ $2.5110 $115.5060
72+ $2.4324 $175.1328
99+ $2.3539 $233.0361
127+ $2.2754 $288.9758
170+ $2.0397 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,040 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess