EN
  • EN
  • DE

CS51413ED8

Part No CS51413ED8
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5 A, 260 kHz and 520 kHz, Low Voltage Buck Regulators with External Bias or Synchronization Capability
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 1.27V
Output Voltage MAX 38V
Output Current 1.5A
Frequency - Switching 520kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1163270-CS51413ED8
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS51413
Introduction Date September 07, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS51413ED8 CAD Model

Description

ON Semiconductor CS51413ED8 - Efficient Voltage Regulator

The ON Semiconductor CS51413ED8 is a robust and efficient step-down voltage regulator designed to deliver consistent performance for a variety of applications. This regulator is part of ON Semiconductor's high-quality power management ICs, catering to the increasing demands for energy-efficient solutions in modern electronic devices.

Key Features:

  • Output Voltage: The CS51413ED8 provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Efficiency: With its advanced design, this voltage regulator offers high efficiency, reducing power loss and heat generation, which is crucial for maintaining the longevity of electronic devices.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency, giving designers the flexibility to optimize the regulator for specific applications and requirements.
  • Thermal Protection: It includes built-in thermal protection features to prevent damage from overheating, enhancing the reliability and safety of the system.
  • Current Mode Operation: The current mode operation provides excellent transient response and simplifies loop compensation.

Applications:

The CS51413ED8 is suitable for a wide range of applications, including but not limited to:

  • Computing Systems
  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial Controls
  • Portable Devices

Package and Availability:

The ON Semiconductor CS51413ED8 comes in an 8-pin SOIC package, which is widely used and recognized in the industry for its compact size and reliability. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving design on printed circuit boards (PCBs).

Conclusion:

With its combination of efficiency, flexibility, and safety features, the ON Semiconductor CS51413ED8 voltage regulator is an excellent choice for designers looking to enhance the performance and reliability of their power supply systems. Its versatility across various applications makes it a valuable component in the ON Semiconductor portfolio.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess