EN
  • EN
  • DE

CS51413

Part No CS51413
Manufacturer ON Semiconductor
Catalog END - OF - LIFE
Description 1.5A, 260 kHz AND 520 kHz, LOW VOLTAGE BUCK REGULATORS WITH EXTERNAL BIAS OR SYNCHRONIZATION CAPABILITY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1163268-CS51413
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS51413 CAD Model

Description

The ON Semiconductor CS51413 is a high-performance, step-down voltage regulator that provides an efficient solution for applications requiring voltage conversion. This robust component is designed to handle a wide input voltage range, making it suitable for various electronic devices and systems. The CS51413 is part of ON Semiconductor's portfolio of energy-efficient power management products and exemplifies the company's commitment to providing reliable and innovative solutions for power supply design.

Key Features

  • Input Voltage Range: The CS51413 operates with an input voltage range of 4.5 V to 40 V, accommodating a variety of power sources and ensuring versatility in different applications.
  • Output Voltage: It delivers an adjustable output voltage, which can be set from 1.5 V to 35 V, providing flexibility to meet the needs of specific circuit requirements.
  • High Efficiency: With its advanced design, the CS51413 achieves high efficiency, reducing power loss and heat generation, which is crucial for maintaining the reliability of electronic systems.
  • Current Rating: The device offers a peak current rating of 1.5 A, making it capable of supplying sufficient power for a wide range of applications.
  • Frequency Operation: It features a fixed frequency operation of 260 kHz, which allows for a predictable performance and simplifies the design of the external components.
  • Thermal Protection: The CS51413 includes built-in thermal shutdown protection, safeguarding the device and the system from potential overheating damage.
  • Low Standby Current: The low standby current feature ensures minimal power consumption when the device is in idle mode, contributing to the overall energy efficiency of the system.

Applications

The CS51413 is ideal for a variety of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Telecommunications equipment

With its combination of performance, efficiency, and reliability, the ON Semiconductor CS51413 is an excellent choice for designers looking to improve their power management solutions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess