EN
  • EN
  • DE

CS51221EDTB16R2G

Part No CS51221EDTB16R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Enhanced Voltage Mode PWM Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 3.8 V ~ 15 V
Frequency - Switching 1MHz
Duty Cycle (Maximum) 85%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 1163256-CS51221EDTB16R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CS51221
Introduction Date July 26, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CS51221EDTB16R2G CAD Model

Description

ON Semiconductor CS51221EDTB16R2G Voltage Regulator

The CS51221EDTB16R2G from ON Semiconductor is a highly-efficient, integrated voltage regulator designed for a variety of applications requiring a stable and reliable power supply. This component is part of ON Semiconductor's extensive portfolio of power management devices, which are known for their durability, precision, and performance.

This voltage regulator is a fixed-frequency, current mode, step-down converter that operates over a wide input voltage range. The device is optimized for converting a high voltage input (up to 30V) to a lower voltage output, maintaining excellent regulation and a high level of power efficiency. This makes it an ideal choice for applications such as distributed power systems, pre-regulation for linear regulators, and point-of-load regulation in complex multi-voltage electronics systems.

The CS51221EDTB16R2G features a robust thermal protection mechanism that ensures the device operates within safe temperature limits. Additionally, it includes overcurrent protection and under-voltage lockout, enhancing the safety and reliability of the end application. Its built-in soft-start function minimizes inrush current during startup, which is beneficial for systems sensitive to high startup currents.

The compact size of the CS51221EDTB16R2G, combined with its D2PAK-16 package, allows for a small footprint on the PCB, freeing up space for other critical components. This package is known for its excellent power dissipation characteristics, making it suitable for high-power applications where thermal management is a concern.

ON Semiconductor's CS51221EDTB16R2G is designed with the needs of modern electronics in mind, providing a high level of performance and reliability. It is an excellent choice for designers who require a dependable voltage regulation solution that can easily be integrated into a wide range of electronic products, from industrial equipment to consumer electronics.

Overall, the CS51221EDTB16R2G voltage regulator is a testament to ON Semiconductor's commitment to providing high-quality power management solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $4.0465
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
Lowest to $1.7463

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess